Phaser 4622 Monochrome Laser Printer Metered

Phaser 4622

Print More In Less Time. The Phaser 4622 Meets Your Productivity Challenge With High-Quality, Heavy-Duty Printing At A Value Price, Giving Your Workteam Totally Reliable Performance — Page After Page, Year After Year.

Manufacturer Part Number
4622/DNM
EAN/UPC
0095205862218,095205862218
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print speed: up to 65 ppm

Duty cycle: Up to 275,000 images/month

Two-sided output: Standard

First-page-out time, printing: As fast as 7.8 seconds

Maximum print resolution: 600 x 600 dpi (up to 1200 x 1200 enhanced image quality)

Hard drive: Optional 320 GB

Processor: Dual Core ARM 600 MHz

Print memory (standard/max): 256 MB / 768 MB

Connectivity: 10/100/1000 BaseT Ethernet, USB 2.0 (optional: Wireless 802.11n with WPA 2 Enterprise)

Page Description Languages (PDL): Epson, PCL® 5e, PCL® 6, PDF, PostScript 3 emulation

Print features: 256 levels of halftone (grayscale), Collation, Fit-to-page, N-up, Personal Print, Print Around, Print from USB, Reduce/Enlarge, Scaling, Secure Print, Smart Duplex, Toner saver, Watermarks

Standard paper capacity: 650 sheets: 1,200 sheets

Paper capacity: Tray 1 (Multipurpose tray): 100 sheets
Tray 2: 550 sheets
Tray 3 (optional): 550 sheets
Tray 4 (optional): 550 sheets
Tray 5 (optional): 550 sheets
Tray 6 (optional): 550 sheets
Tray (High-capacity feeder) (optional): 2,000 sheets: Tray 1 (Multipurpose tray): 100 sheets
Tray 2: 550 sheets
Tray 3: 550 sheets
Tray 4 (optional): 550 sheets
Tray 5 (optional): 550 sheets
Tray 6 (optional): 550 sheets
Tray (High-capacity feeder) (optional): 2,000 sheets

Output capacity: 500 sheets

Warranty: One-year on-site, Xerox Total Satisfaction Guarantee

Estimated retail price in Canadian dollars. Dealers may sell for less. Prices do not include applicable taxes and are subject to change without notice. Shipping and handling not included.

Print Drivers

OS support: Fedora™ Core 1-11, HP UX® 11, HP UX® 11i, IBM AIX® 5, Mac OS® version 10.5 or higher, Redhat Enterprise 4 and 5, SUSE, Sun Microsystems Solaris™ 10, Sun Microsystems Solaris™ 9, Windows Server 2012, Windows® 2003 Server, Windows® 2008 Server, Windows® 7, Windows® 8, Windows® 8.1, Windows® Vista, Windows® XP, Xerox Global Printer Driver, Xerox Mobile Express Driver

Security

Security features: 802.1x, Audit log, IP filtering, IPSec, IPv6 compatibility, Image overwrite security, Network authentication, SNMPv3, Secure HTTPS (SSL), WPA 2 Enterprise (optional: Xerox Secure Access Unified ID System)

Font capabilities

PostScript® fonts: 136
PCL® fonts: 93

Electrical

Power consumption: Operating: 900 W
Standby: 120 W
Power save: 2.8 W

Operating Environment

Temperature (operating): 50 - 90 ° F
Relative humidity (operating): 20 - 80 % RH (noncondensing)