Fujinon Lens XF18-135mmF3.5-5.6 R LM OIS WR

The Fujinon high-magnification zoom lens, XF18-135mmF3.5-5.6 R LM OIS WR, covers a wide range of shooting scenarios, from wide angle (27mm equivalent) to telephoto (206mm equivalent). This lens boasts the world's most advanced 5.0-stop image stabilization technology and a dust-proof structure with weather resistant sealing applied to more than 20 different areas of the lens.

The XF18-135mmF3.5-5.6 lens has high-performance glass that includes 4 aspherical and 2 ED lenses with multi-layer HT-EBC that effectively reduces lens flare and ghosting. It offers rapid auto focus speeds (max. 0.10 seconds) and silent operation thanks to the low noise linear motor technology. When combined with the X-T1, the camera and lens weigh a mere 930g so they make an ideal weather-sealed combination for travel that offers improved flexibility and increased photo opportunities.

Manufacturer Part Number
600013822
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Type: XF18-135mmF3.5-5.6 R LM OIS WR
Lens configuration
: 16 elements in 12 groups (4 aspherical elements and 2 anomalous dispersion lenses)
Focal length
(35mm format equivalent): f=18-135mm (27-206mm)
Angle of view: 76.5° - 12°
Max. aperture: F3.5 - F5.6
Min. aperture: F22
Aperture control:

  • Number of blades : 7(rounded diaphragm opening)
  • Step size : 1/3EV (17 steps)


Focus range: Normal: 0.6m - ∞
Macro: 0.45m - ∞

Max. magnification: 0.27x (Telephoto)
External dimensions : Diameter x Length* (approx.)
* distance from camera lens mount flange: ø75.7mm x 97.8mm(Wide) / 158mm(Telephoto)
Weight* (approx.)
*excluding caps and hoods: 490g
Filter size: ø67mm