Fujinon Lens XF10-24mmF4 R OIS

Its ultra wide to standard focal length capabilities make it the perfect choice for shooting dynamic, high impact landscapes images with excellent detail from the foreground to the far distance. The maximum F4.0 aperture is available throughout the 2.4x zoom range from the lens' ultra-wide 15mm* focal length to its longest at 36mm*. With a powerful Optical Image Stabilization system, the ability to work handheld when shooting in low light is boosted. It offers high-speed AF thanks to an enhanced inner focusing system, and the use of a stepping motor and lightweight internal lenses has ensured that the XF10-24mm is very quiet to use. Its minimum working distance of 24cm means that with macro photography you can capture both the small foreground detail and the wider surroundings to give your subject greater context.

Manufacturer Part Number
600013617
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Type: XF10-24mmF4 R OIS
Lens configuration
: 14 elements in 10 groups (includes 4 aspherical and 4 extra low dispersion elements)
Focal length
(35mm format equivalent): f=10 - 24mm
(15 - 36mm)
Angle of view: 110° - 61.2°
Max. aperture: F4
Min. aperture: F22
Aperture control:
  • Number of blades : 7(rounded diaphragm opening)
  • Step size : 1/3EV (16 steps)

Focus range: Normal: 0.5m - ∞
Macro: 24cm - ∞

Max. magnification: 0.16x (Telephoto)
External dimensions : Diameter x Length* (approx.)
* distance from camera lens mount flange: ø78.0mm x 87mm(Wide) / 87mm(Telephoto)
Weight* (approx.)
*excluding caps and hoods: 410g
Filter size: ø72mm