Fujinon Lens XF56mmF1.2 R

A fast F1.2 lens with a focal length of 85mm that delivers beautiful background bokeh so it's ideal for portraiture. The lens' incredible resolving power is thanks to a new optical design featuring 11 elements in 8 groups. Two ED (extra-low dispersion) elements and one double-sided aspherical element are used to control spherical and chromatic aberrations, while a further four of the elements feature convex surfaces to ensure excellent light coverage, even when shooting wide open.
Like other XF lenses, the XF56mmF1.2 R is designed to be comfortable in use and has a premium quality look and feel.

Manufacturer Part Number
600013616
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Type: XF56mmF1.2 R
Lens configuration: 11 elements in 8 groups
(includes 1 aspherical and 2 extra low dispersion elements)
Focal length
(35mm format equivalent): f=56mm
(85mm)
Angle of view: 28.5°
Max. aperture: F1.2
Min. aperture: F16
Aperture control: Number of blades: 7 (rounded diaphragm opening)
Step size:1/3 EV (23 steps)
  • * 1/2 EV, from max. aperture to next step, only.


Focus range: Normal: 0.7m - ∞
Macro: 0.7m - 3m

Max. magnification: 0.09x
External dimensions : Diameter x Length* (approx.)
*distance from camera lens mount flange: ø73.2mm x 69.7mm
Weight* (approx.)
*excluding caps and hoods: 405g
Filter size: ø62mm