Boa Clamp Mount

We designed the Boa to answer to the growing demand for large capacity articulating arms. Built from a combination of aluminium, stainless steel and brass the Boa is the ultimate arm for large multimedia displays.

Strong and Rigid

The Boa comes with a factory pre-tensioned articulated head, making it easy to move large monitors, or even large computers like the 27" iMac, to a proper ergonomic location. How large? The Boa can support displays and iMacs that weigh up to 25 kg, or 55 lbs.

You can purchase the Boa monitor arm with a post fitting, wall fitting, accessory rail or a slatwall fitting, giving you the flexibility to mount the arm in a manner that's most appropriate for your particular application. Share your work with a boss, co-workers, customers and educators using the smooth range of horizontal articulation the Boa will provide.

Manufacturer Part Number
050401-0200-03003
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Joints: Factory pre-tensioned articulated head
Material: Machined from 60-61 T6 billet aluminum
Screen Tilt: Adjustable screen tilt tension
Vesa: Removable 50/50mm to 600/600mm collapsible interface plate
Mac: Machead adapter available for iMacs & Apple Cinema LED Displays
Capacity: Supports large multimedia displays up to 25kg (55 lbs)
Range: Maximum reach of 426mm (16.75in)