Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Functions :
Functions :
Multitasking supported : Yes
Printing specifications :
Print speed black:: Normal: Up to 40 ppm
7 (Measured using ISO/IEC 24734, excludes first set of test documents. For more information see hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.)
First page out (ready): Black: As fast as 10 sec
8 (Exact speed varies depending on the system configuration, software application, driver and document complexity.)
Duty cycle (monthly, A4): Up to 200,000 pages
9 (Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.)
Recommended monthly page volume: 5000 to 20,000
Print technology : Laser
Print quality black (best) : Up to 1200 x 1200 dpi
Resolution technology : HP ProRes 1200 (1200 x 1200 dpi), HP FastRes 1200 (1200 dpi quality), HP Resolution Enhancement technology 600 dpi, 300 dpi
Print languages :
- HP PCL 6
- HP PCL 5
- HP postscript level 3 emulation
- PDF 1.4
Display :
- 8.0-in (20.3 cm) touchscreen
- LCD (color graphics)
- rotating (adjustable angle) display
- illuminated Home button (for quick return to the Home menu)
Processor speed : 800 MHz
Automatic paper sensor : No
Replacement cartridges: HP 14A Black LJ Toner Cartridge CF214A (10,000 pages)
HP 14X Black LJ Toner Cartridge CF214X (17,500 pages)
2 Connectivity :
HP ePrint capability : Yes
Mobile printing capability: HP ePrint, Apple AirPrint™, Mopria-certified
Wireless capability :
- Optional, enabled with purchase of a hardware accessory
Connectivity, standard :
- 2 Hi-Speed USB 2.0 Host
- 1 Hi-Speed USB 2.0 Device
- 1 Gigabit Ethernet 10/100/1000T network
- 1 Foreign Interface
- 1 Hardware Integration Pocket
- 2 Internal USB Host
Network ready : Standard (built-in Gigabit Ethernet)
Connectivity, optional :
- HP Jetdirect ew2500 802.11b/g Wireless Print Server J8021A
- HP Jetdirect 2700w USB Wireless Print Server J8026A
Minimum system requirements:
- Windows 10, Windows 8, Windows 7, Windows Vista, Windows XP (SP2+), Windows Server 2003 (SP1+), Windows Server 2008, Windows Server 2008 R2, Windows Server 2012 (64-bit)
- 200 MB available hard disk space
- operating system compatible hardware system requirements, see http://www.microsoft.com
- Mac OS X 10.6, OS X Lion, OS X Mountain Lion;1 GB available hard disk space
- operating system compatible hardware system requirements, CD-ROM/DVD-ROM or Internet, see apple.com
Compatible operating systems: Windows 10, Windows 8, Windows 7, Windows Vista, Windows XP (SP2+), Windows Server 2003 (SP1+), Windows Server 2008 (32 and 64-bit), Windows Server 2008 R2 (64-bit),Windows Server 2012 (64-bit)
Mac OS X 10.6, OS X Lion, OS X Mountain Lion
For the latest operating system support see: Citrix and Windows Terminal Services (http://www.hp.com/go/upd)
Novell (http://www.novell.com/iprint)
Linux (http://www.hplip.net)
UNIX (http://www.hp.com/go/unix, http://www.hp.com/go/unixmodelscripts, http://www.hp.com/go/jetdirectunix_software)
SAP device types (http://www.hp.com/go/sap/drivers, http://www.hp.com/go/sap/print)
HP ePrint Mobile Driver (http://www.hp.com/go/eprintmobiledriver)
12 (Windows Installer has the same Operating System support as the driver except the following: Windows XP SP2+ (32-bit only); Windows Server 2003 SP1+ (32-bit only); Windows Vista Starter not supported in Driver nor Installer)
Memory specifications :
Memory, standard : 1 GB
Maximum memory: 1.5 GB
Hard disk :
- Standard, embedded HP High-Performance Secure Hard Disk, minimum 320 GB
- AES 256 hardware encryption or greater
- Secure erase capabilities (Secure File Erase-Temporary Job Files, Secure Erase-Job Data, Secure ATA Erase-Disk)
Paper handling :
Paper handling input, standard :
- 100-sheet multipurpose tray
- two 250-sheet input trays
- one 500 sheet feeder
- and one 500 sheet feeder + stand
Paper handling output, standard :
Maximum output capacity (sheets) : Up to 250 sheets
Duplex printing :
Finished output handling :
Media sizes supported :
- Tray 1, 2: Letter, legal, executive, 8.5 x 13 in
- Tray 3: letter, legal, executive, 8.5 x 13 in, 11 x 17 in
- Tray 4, 5: letter, letter-R, legal, executive, 8.5 x 13 in, 11 x 17 in, 16K
Media sizes, custom : Tray 1: 3 x 5 to 12.3 x 18.5 in; Tray 2: 5.8 x 8.3 to 11.7 x 14.3 in; Tray 3, 4, 5: 5.8 x 8.3 to 11.7 x 17 in
Media sizes, custom : Tray 1: 76.2 x 127 to 312 x 469.9 mm; Tray 2: 148 x 210 to 297 x 363 mm; Tray 3, 4, 5: 148 x 210 to 297 x 431 mm
Media types : Paper (color, letterhead, light, plain, preprinted, prepunched, recycled, rough, tough paper), bond, cardstock, envelope, labels, transparency, vellum
Media weight, supported : Tray 1: 16 to 53 lb; Tray 2 - 5: 16 to 32 lb
Media weights, supported ADF : 12 to 53 lb
Scanner specifications :
Scanner type : Flatbed, ADF
Scan file format : PDF, JPEG, TIFF, MTIFF, XPS, PDF/A
Scan resolution, optical : Up to 600 dpi
Scan size (flatbed), maximum : 297 x 420 mm
Scan size (ADF), maximum : 297 x 420 mm
Scan size (ADF), minimum : 2.7 x 5.8 in
Scan speed (normal, A4): Up to 49 ppm (black and white), up to 30 ppm (color)
11 (Actual speeds may vary depending on scan resolution, network conditions, computer performance and application software.)
Recommended monthly scan volume: 6250 to 10,500
Duplex ADF scanning : Yes, reversing ADF
Automatic document feeder capacity : Standard, 100 sheets
Digital sending standard features :
- Scan to e-mail; Save-to-Network Folder; Save-to-USB drive; Send to FTP; Send to LAN Fax; Send to Internet Fax; Local Address Book; SMTP over SSL
File formats, supported :
- Digital Send: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A
- Scan to easy access USB: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A
- Print from easy access USB: PDF, PS, Print Ready files (.prn, .pcl, .cht)
Scan input modes :
- Copy, scan to e-mail, scan to network folder, scan to USB, save to device memory, fax, Open Extensibility Platform (OXP) applications
Copier specifications :
Copy speed (normal): Black: Up to 40 cpm
4 (First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.)
Copy resolution (black text) : 600 x 600 dpi
Copy reduce / enlarge settings : 25 to 400%
Copies, maximum : Up to 9999 copies
Fax specifications :
Faxing : Yes
Fax transmission speed: 3 sec per page
6 (Based on standard ITU-T test image #1 at standard resolution. More complicated pages or higher resolution will take longer and use more memory.)
Fax memory : Up to 100 pages
Fax resolution : Up to 300 x 300 dpi (400 x 400 dpi for received faxes only)
Speed dials, maximum number : Up to 100 numbers (each can contain 100 numbers)
Broadcast locations : 100 locations
Power and operating requirements :
Power : 110-volt input voltage: (Option #BGJ, #201) 110 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220-volt input voltage: (Option #AAZ) 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz) (Not dual voltage, power supply varies by part number with # Option code identifier)
Power consumption: 890 watts (Active print/copy), 39 watts (Ready), 6.5 watts (Sleep), 0.3 watts (Off)
1 (Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages; this will damage the printer and void the product warranty. Values subject to change, see hp.com/support for current information.)
Energy efficiency :
- ENERGY STAR® qualified
- EPEAT® Silver
Operating temperature range : 10 to 32.5ºC
Operating humidity range : 30 to 70% RH
Acoustic power emissions (ready): 5.0 B(A)
5 (Acoustic values are subject to change. For current information see hp.com/support. Configuration tested: base model, simplex printing, A4 paper at an average of 40 ppm.)
Acoustic pressure emissions bystander (active, printing): 54 dB(A)
5 (Acoustic values are subject to change. For current information see hp.com/support. Configuration tested: base model, simplex printing, A4 paper at an average of 40 ppm.)
Dimensions and weight :
Minimum dimensions (W x D x H): 29.3 x 26.8 x 45.7 in
Maximum dimensions (W x D x H): 36.1 x 40.6 x 45.7 in
Weight: 192.3 lb
Package weight : 105.4 kg
What's included :
What's in the box: HP LaserJet Enterprise MFP M725
HP Black LaserJet Toner Cartridge (10,000 pages)
Hardware Installation Guide
Support flyer
Warranty guide
Printer documentation and software on CD-ROM
Power cord
Telecom cable
Cable included : No, please purchase USB cable separately
Software included :
- Windows Installer, HP PCL 6 discrete driver, Mac SW Link to Web, [Postscript emulation driver & Installer on Web], Note: No Mac SW inbox
Warranty : One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.