214 NAS Server

The Fire and Waterproof NAS/RAID Storage Solution

The ioSafe 214 is a fireproof and waterproof, network connected, multi-drive NAS/RAID storage device for terabytes of your precious or business data. Designed to be the center of your private cloud, the ioSafe 214 is powered by a Synology DSM motherboard and operating system. It allows for fast access on your local network and remote access from nearly any device connected to the internet - all secured and protected by you. The ioSafe 214 is designed and assembled by ioSafe in California - a data storage company with a vision to protect the world's photos, videos and business data in the vulnerable private cloud.

Manufacturer Part Number
214-E8TB1YRPRO
EAN/UPC
0816519011105,816519011105
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware
Fire Protection: Protects data from fire. Up to 1550°F, 30 minutes per ASTM E-119.
Flood Protection: Protects data from flood. Fully submersed, fresh or salt water, 10 foot depth, 72 hours.
Theft Protection: Kensington® Security Slot. Optional Floor Mount / Padlock Kit.
Hardware Encryption Engine: Yes
Memory.: DDR3 512MB
Internal HDD/SSD: 3.5. or 2.5. SATA(II) X 2 (hard drives not included)
Max Internal Capacity: 12TB (2X 6TB hard drives) (The actual capacity will differ according to volume types.)
Hot Swappable HDD: Yes
External Storage Interface: 1X USB 2.0 port, 2X USB 3.0 ports
Size (HxWxD): 5.9 in (150mm) x 9.06 in (230mm) x 11.5 in (292mm)
Weight: 28 lbs (12.7 kg)
LAN: 1X Gigabit
Wireless Support: Yes (wireless dongles not included)
Wake on LAN/WAN: Yes
Noise Level2: 19.9 dB(A)
AC Input Power Voltage: 100V to 240V
Power Frequency: 50Hz to 60Hz, Single Phase
Power Consumption3: 18.48 W (Access); 8.28 W (HDD Hibernation)
Operating Temperature: 5°C to 35°C (40°F to 95°F)
Storage Temperature: -10°C to 70°C (15°Fto 155°F)
Relative Humidity: 5% to 95%RH

Applications
File Station: Virtual Drive, Remote Folder
Backup Solutions: Network Backup, Local Backup, Desktop Backup (Window: Synology Data Replicator; Mac®: Apple® Time Machine® : backup application), Shared Folder Sync - Max Task Number : 2, Configuraiton Backup, USBCopy/SDCopy
Mail Server: Supported Mail Server Protocols : POP3, SMTP, IMAP
FTP Server: Bandwidth Control, Custom FTP Passive Port Range, Anonymous FTP, Transfer Log
Web Station: Virtual Host (up to 30 websites), PHP/MySQL®, 3rd-Party Applications Support
Printer Server: Max Printer #: 2, Printing Protocols: LPR, CIFS, IPP, Apple AirPrintTM Google Cloud PrintTM, Multi Functional Print Server : MFP functions are for Windows® PC only)
iOS/AndroidTM Applications: DS photo+, DS audio, DS cam, DS file, DS finder
Windows Phone Applications: DS finder

Add-on Packages
Surveillance Station: Default IP cam #: 1, MAX IP cam # (licenses required): 8 (1 free license to install 1 IP camera. Additional licenses can be purchased to expand the license quota.)
Directory Server: LDAP Directory Server, Backup and Restore LDAP Database
VPN Server: Maximum Connections : 5, VPN Method: PPTP, OpenVPN.
DHCP Server: DHCP Server feature, Address Reservation
Syslog Server: SSL Connection, Log Rotation: 6 months, 1 year, 2 years, 3 years, Email Notificaiton
Mail Station: Webmail Interface for Mail Server, Receiving Mails from Multiple POP3 Mailboxes, Customizable SMTP Server
Antivirus Essential: Full System Scan, Scheduled Scan, White List Customization, Virus Definition Auto Update
Time Backup: Maximum Task Number : 2, Multiple File Versions Retained, Instant File Restoration
Cloud Station: Maximum User Accounts : 16, Retain Historical and Deleted File Versions
DLNA®/UPnP® Media Server: PS3®/Xbox 360® Support
Download Station: Supported Download Protocols: BT/HTTP/FTP/NZB/eMule Maximum Concurrent Download Tasks : 30
Other Packages: Photo Station, Audio Station, iTunes® Server, 3rd-Party Packages

General
Networking Protocols: CIFS, AFP, NFS, FTP, WebDAV, CalDAV, iSCSI, Telnet, SSH, SNMP, VPN (PPTP, OpenVPNTM)
File System: EXT4, EXT3 (External Disk Only), FAT (External Disk Only), NTFS (External Disk Only)
Storage Management: Max File System Size: 16TB, Max Internal Volume #: 256, Max iSCSI Target #: 10, Max iSCSI LUN#: 10, Supported : RAID Type : Synology Hybrid RAID, Basic, JBOD, RAID 0, RAID 1
File Sharing Capability: Max User Account: 2048, Max Group: 256, Max Shared Folder: 256, Max Concurrent CIFS/AFP/FTP Connections : 128
Privilege: Windows Access Control List (ACL)
Directory Service: Windows ADS Domain Integration, LDAP Integration
Security: FTP over SSL/TLS, IP Auto-Block, Firewall, Encrypted Network Backup over Rsync, HTTPS Connection
Utilities: Synology Web Assistant, Synology Assistant, Synology Data Replicator
Supported Clients: Windows XP onward, Mac OS X® 10.5 onward, Ubuntu 9.04 onward
Support Browsers: Chrome, Internet Explorer®: 8, 9, Firefox®, Safari® (Mac): 5

Environment and Packaging
Environment: RoHS Compliant
Package Content: 214 Main Unit, Installation Disc, Welcome Note, Assembling Kit, AC Power Cord, AC Power Adapter, RJ-45 LAN Cable X1
Optional Accessories: Floor Mount / Padlock Kit, Camera License Pack
Warranty: 214 Diskless: 1 Year No-Hassle Warranty. 214 w/ factory loaded drives: 1Year No-Hassle + 1 Year Data Recovery Service DRS). Upgradeable to 5 Year No-Hassle Warranty + 5 Years DRS. Certain limitation apply. See website for details.