The AOC G2460PG display combines stylish design with high-performance features that will impress the most demanding gamers. From first-person shooters to high-speed racing games, you’ll never miss out on the action with 1 ms response time for blur-free images. This 24-inch display with Full HD resolution offers sharp, stunning picture quality with typical 1000:1 contrast ratios. The integrated DisplayPort connector and five USB hubs are ideal for hooking up a range of devices and peripherals, plus USB 3.0 technology offers super-speed charging and data transfer. The ergonomic stand offers hours of viewing or gaming comfort, allowing you to adjust the height, tilt and swivel, as well as pivot into portrait mode. No matter what you’re doing, smart energy-saving functions like W-LED backlighting help reduce your power consumption.
Note:
LINE
Monitor Line: Style
Monitor Size: 24"
Visible Screen Size: 61 cm
Screen Format: 16:9
Brightness: 350 cd/m² (typ)
Contrast Ratio Dynamic: 80.000.000:1
Contrast Ratio Typical: 1.000:1 (CR)
Pixel / Dot / Pitch: 0.276 (H) x 0.276 (V) mm
Display Area: 531.36 (H) x 298.89 (V)
Viewing Angle: 170 (H) / 160 (V) (CR≧10)
Response Time: Upto 1 ms
SCANNING FREQUENCY
Scanning Frequency: H: 30-160 KHz (DVI-D) 30-83 KHz (other) / V: 50-146 Hz (DVI-D) / 50-76 Hz (other)
Pixel Frequency: 330MHz (DVI-D) / 165MHz (other)
RESOLUTION
Maximum Resolution: 1920 x 1080@144 Hz
Recommend Resolution: 1920 x 1080@144 Hz
Colors: 16.7 Mio.
HDCP compatible: x
SIGNAL INPUT
Analogue Input: D-Sub: -
Digital Input: DVI-D / HDMI: - / -
Composite CVBS Input: -
Component CVBS Input: -
S-Video Input: -
Display Port Input: x
CONNECTORS
D-Sub 15 pin: -
DVI-D 24-pin: -
HDMI: -
Display Port Input: x
POWER
Power Source: Internal power supply, 100 – 240 V, 50 / 60 Hz
Power Consumption: On: 27,7W, Standby: 0,5W, Off: 0,5W
OTHER FEATURES
Plug & Play:
User Control: Button
OSD Languages: languages
Speaker: -
Regulations: CE, Energy Star 6.0, EPEAT Gold, TCO 6.0, Ukrain Safety, TÜV-GS, GOST, RoHS
Wallmount: x
Height Adjustment: x
Pivot: x
Swivel: x
Other Features: -5/22 Tilt, 130 mm Height Adjustment, Eco Mode, e-Saver, i-Menu, Kensington Security Lock, NVIDIA G-SYNC, screen+, USB 2x 2.0, 3x 3.0, VESA 100 mm
DIMENSIONS
Dimensions (WxHxD): 565.4 x 393.6 (+130) x 244.6 mm
Weight: 6.54 kg wo/packaging // 8.55 kg w/packaging
Warranty: 3 Years
EAN: 4038986144797