Live Gamer Portable

LGP is a capture card that accompanies you to battles at home, or on the road. Never miss another opportunity to record and share your awesome road games, tournaments, or friendly matches.

1-Click Full HD Recording without a PC

Live Gamer Portable (LGP) packs all the essentials a gamer needs in its sleek body. HDMI or component inputs for all mainstream consoles*, an SD card slot for capturing without a PC, and a hot button that activates 1080p recording with a single click.
* To record PlayStation®4, upgrade your system software to version 1.7 or later. Click here for more information on how to disable HDCP on PS4.

Playful, yet Powerful

LGP simplifies live streaming so much you almost forgot how much trouble it used to be. You can even record and stream your gameplay simultaneously, with voice commentary. The H.264 hardware encoder ensures top quality video without overloading your CPU.

Your Choice of Application and Platform

LGP works with any DirectShow compliant streaming application such as XSplit or OBS, and broadcasts to YouTube, Twitch, or Ustream right out of the box.
You also have the privilege to stream with the user-friendly RECentral, available for both PC and Mac.

Manufacturer Part Number
C875-AB
EAN/UPC
0795522964175,795522964175
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB
Power Requirement: USB bus-power
Video Input: HDMI*, Component
Audio Input: HDMI, RCA L/R, 3.5 mm stereo
Video Output: HDMI pass-through
Audio Output: HDMI, 3.5 mm stereo
Maximum Capture Resolution: 1080p30 (60 Mbps in PC Mode, 16 Mbps in PC-Free Mode)
Supported Resolution: 1080p, 1080i, 720p, 576p, 576i, 480p, 480i Encoding
Format: MP4 (codec: hardware H.264 encoder and AAC)
Bundled Software: RECentral, RECentral for Mac
Compatible Software: DirectShow compliant software such as XSplit or OBS
Dimensions: 5.2 x 2.8 x 0.9 in (131 x 70 x 22 mm)
Weight: 4.1 oz (117 g)