S32D850T Widescreen LCD Monitor

  • Experience unbeatable picture quality with razor sharp resolution and billions of colors
  • A professional ergonomic monitor for truly professional needs
  • Unparalleled backside design created for a lasting impression
  • Expand functionality and convenience with advanced connectivity

Manufacturer Part Number
S32D850T
EAN/UPC
0887276057651,887276057651,0012302564777,012302564777
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Screen Size
32"
Active Display Size (HxV)
70.85 cm (H) x 39.85 cm (V)
Aspect Ratio
16 : 9
Panel Type
VA type
BLU Type
LED
Peak Luminance Ratio
98%
Contrast Ratio
3000 : 1 (Typ)
Dynamic Contrast Ratio
Mega ∞
Resolution
WQHD (2560 x 1440)
Pixel Pitch (HxV)
0.27675 mm x 0.27675 mm
Response Time
5 (GTG)
Viewing Angle (H/V)
178° / 178°
Color Support
1 B

General Feature

Embedded Function
Eco Saving, Samsung MagicBright3, Off Timer, Image Size, PIP 2.0, PBP, USB Super-charging, Magic Up-scaling, Eco Light Sensor, OSD Auto Rotate, game mode
Additional PC S/W
Easy Setting Box, Magic Rotation Auto
OS Compatibility
Windows, Mac
Windows Certification
Windows 8.1
Wireless Display
No

Interface

D-Sub
No
DVI
No
Dual Link DVI
1
Display Port
1
HDMI
1 EA
USB
No
Audio In
1 EA
Headphone
1 EA
USB Hub
1 Up 4 Down (3.0 ver)

Audio

Speaker
No

Operation Conditions

Temperature
0°C ~ 50°C
Humidity
5 ~ 90, non-condensing

Design

Color
Matt Black & Titanium Silver
Stand Type
HAS
HAS(Height Adjustable Stand)
130 mm
Tilt
-5° to +20°
Swivel
-30° to +30°
Pivot
Yes
Wall Mount
VESA (100 x 100), Braket (200 x 200)

Eco

Energy/Environment Mark
Energy Star 6.0 / TCO
Energy Efficiency Class
B
Mercury Content
0.0mg
Lead Presence
Yes(This product may contain lead only in certain parts or components where no technology alternatives exisiting exemption clause under the RoHS Directive)

Power

Power Supply
AC100 - 240 V (50 / 60 Hz)
Power Consumption
Typ 95 (Max 100) ith USB, Typ 60(Max 65) ith USB
Power Consumption (DPMS)
0.45 (Typ)
Power Consumption (Stand-by)
less than 0.5W
Energy Star Power Consumption
46 W
Type
Internal Power

Dimension

Set Dimension with Stand (WxHxD)
MAX: 741.3 x 630 x 280 mm, MIN: 741.3 x 500 x 280 mm
Set Dimension without Stand (WxHxD)
741.3 x 441 x 68.5 mm
Package Dimension (WxHxD)
860 x 537 x 356 mm

Weight

Set Weight with Stand
12.2 kg
Set Weight without Stand
9.4 kg
Package Weight
17.5 kg

Accessory

Cables
HDMI (1.4) Cable, DP (1.2) Cable, DVI-DL Cable, USB 3.0 Cable
Power Cable Length
1.5 m
Others
Install CD (Manual), QSG (Quick Setup Guide)

Certification and Compliance

Safety
CB(EN): IEC 60950-1, UL (USA): UL 60950-1, KC (Korea): K60950-1, PSB (Singapore): IEC60950-1, TUV (Germany): EN60950-1, CCC (China): GB 4943-2001
EMC
FCC (USA): FCC Part 15, Subpart B class A, CE (Europe): EN55022, EN55024, VCCI (Japan): V-3 (CISPR22), KCC (Korea): KN22, KN24, C-Tick (Australia): AS/NZS3548 (CISPR22), CCC (China): GB 9254-2008, GB 17625.1-2003

Warranty

Warranty
3 years (EN / CI / ZA)