Colorful style meets serious sound
Premium sound
Engineered for performance
Combining an unique triangular shape and passive radiator design with sound shaping DSP (digital signal processor) and Smart Amp technologies, consistently resonating an enhanced audio performance.
Full stereo with dual speakers
Wirelessly connect two HP Roar Plus speakers for a full left and right immersive stereo audio sensation.
Talk and listen
Conveniently take calls and talk hands-free with the built-in speakerphone with noise cancellation microphone.
Acoustic pressureThis speaker's sound pressure is measured at 96 decibels.
Peak performance
The power into the speaker averages 2.7 (3.0)W RMS-15W Peak per channel into two 40mm drivers.
Portable
Showcase your music anywhere with the ease of wireless Bluetooth® connectivity.
Continuous play
Listen longer with up to 12 hours of battery life.
Charge your smartphone or mobile device with a micro-USB connection
Mobile device charging
A full size A-Style USB female port allows convenient charging of compatible mobile devices.
Recharging
A micro-USB port is provided for simple internal battery charging.
Cable connection
Be prepared with A/C (1.0m) and USB (60cm) cables included with the speaker.
Note:
Product specifications
Battery life: Up to 12 hours
Battery: 1 Li-Ion rechargeable internal battery, included
Color: Black
Wireless technology: Bluetooth® connectivity up to 30 ft (10 m)
Frequency: 80-16 Hz
Wattage: 15W RMS
Sound pressure: 96 dB(A)
Compatibility: Compatible across all devices having a Bluetooth® or a 3.5 mm audio connector.
Minimum system requirements: Bluetooth®
Dimensions: 7.4 x 3 x 3 in
Weight: 1.26 lb
Warranty: One-year limited warranty
What's in the box: Speakers; USB AC adapter; USB cable; Audio cable; Travel case; Documentation; Warranty