Xeon Dodeca-core E7-4850 v2 2.3GHz Server Processor Upgrade

The Intel® Xeon® Processor E7 v2 Family

When you want results in near-real time, every time

The next generation has arrived

Run your biggest, most complex data on Intel® Xeon® processor E7 v2 family–based servers. The latest processors accommodate and accelerate in-memory analytics and can scale rapidly to manage data sets of increasing size. So take a closer look. You’ll discover the many ways these top-of-the-line server processors can make business intelligence your competitive advantage.

Manufacturer Part Number
UCS-CPU-E74850B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q1'14
Processor Number: E7-4850V2
Cache: 24 MB
Intel® QPI Speed: 7.2 GT/s
# of QPI Links: 3
Instruction Set: 64-bit
Instruction Set Extensions: AVX
Embedded Options Available: No
Lithography: 22 nm
Scalability: S4S

Performance
# of Cores: 12
# of Threads: 24
Processor Base Frequency: 2.3 GHz
Max Turbo Frequency: 2.8 GHz
TDP: 105 W

Memory Specifications
Max Memory Size (dependent on memory type): 1536 GB
Memory Types: DDR3 1066/1333/1600
Max # of Memory Channels: 4
Max Memory Bandwidth: 68 GB/s
Physical Address Extensions: 46-bit
ECC Memory Supported : Yes

Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations : x4, x8, x16
Max # of PCI Express Lanes: 32

Package Specifications
Max CPU Configuration: 4
TCASE: 68°C
Package Size: 52mm x 45mm
Sockets Supported: FCLGA2011
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : 2.0
Intel® Hyper-Threading Technology : Yes
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: No
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Thermal Monitoring Technologies: Yes
Intel® Instruction Replay Technology: No

Intel® Data Protection Technology
Intel® AES New Instructions: Yes
Secure Key: Yes

Intel® Platform Protection Technology
OS Guard: Yes
Trusted Execution Technology : Yes
Execute Disable Bit : Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.