ASR 1001-X Router

Cisco® ASR 1000 Series Aggregation Services Routers aggregate multiple WAN connections and network services including encryption and traffic management, and forward them across WAN connections at line speeds from 2.5 to 200 Gbps. The routers contain both hardware and software redundancy in an industry-leading high-availability design.

The latest addition to the Cisco ASR 1000 Series is the Cisco ASR 1002-HX router. The new router supports up to 100 Gbps in a 2-rack-unit (2RU) form factor. It also has 8 built-in 10-Gigabit Ethernet (GE) ports and 8 1-GE ports, with the Ethernet port adapter (EPA) slot for expansion.

The Cisco ASR 1000 Series supports Cisco IOS® XE Software, a modular operating system with modular packaging, feature velocity, and powerful resiliency. The Cisco ASR 1000 Series Embedded Services Processors (ESPs), which are based on Cisco Flow Processor™ technology, accelerate many advanced features such as crypto-based access security; Network Address Translation (NAT), thread defense with Cisco Zone-Based Firewall (ZBFW), deep packet inspection (DPI), Cisco Unified Border Element (CUBE), and a diverse set of data-center-interconnect (DCI) features. These services are implemented in Cisco IOS XE Software without the need for additional hardware support.

Cisco ASR 1000 Routers sit at the edge of your enterprise data center or large office connecting to the WAN, as well as in service provider points of presence (POPs). The Cisco ASR 1000 Series will benefit the following types of customers:

  • Enterprises experiencing explosive network traffic as mobility, cloud networking, and video and collaboration usage increase: Cisco ASRs consolidate these various traffic streams and apply traffic management and redundancy properties to them to maintain consistent performance among enterprise sites and cloud locations.
  • Network service providers needing to deliver high-performance services, such as DCI and branch-office server aggregation, to business customers: Service providers can also use the multiservice routers to deploy hosted and managed services to business and multimedia services to residential customers.
  • Existing Cisco 7200 Series Router (end-of-sale) customers looking for simple migration to a new multiservice platform that delivers greater performance with the same design

Manufacturer Part Number
ASR1001X-2.5G-K9
EAN/UPC
0882658672088,882658672088
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: Cisco ASR 1001-X

Physical specifications

Note: Depth applies to chassis edge-to-edge dimension and does not include protrusions such as card handles, power-supply handles, and cable management brackets.

Refer to the applicable hardware installation guide for additional details:

Height: 1.71 in. (43.43 mm)

Width: 17.3 in. (439.42 mm)

Depth: 18.17 in. (461.5 mm)

Weight:

●  25 lb (11.35 kg) fully loaded

Note: The Cisco ASR 1001-X Router has the route processor, ESP, and SIP integrated.

Default memory: 8-GB DRAM shared across route processor, ESP, and SIP

Number of SIPs or Ethernet line cards supported: Integrated in chassis

Shared port adapters: 1 single-height SPA slot

Ethernet port adapters: N/A

Cisco ASR 1000 Series ESP: Integrated in chassis

Route processor: Integrated in the chassis: Cisco ASR 1001-X Series Route Processor with Quad Core Processor

Redundancy: Software: Yes

Built-in Gigabit Ethernet ports: Yes: 6 Gigabit Ethernet Small Form-Factor Pluggable (SFP) ports

Built-in 10 Gigabit Ethernet port: Yes: Two 10 Gigabit Ethernet Small Form-Factor Plus Pluggable (SFP+) ports

Note: Built-in 10-GB ports cannot be reduced to 1-GB speed.

Network interface module: Yes

Integrated daughter card (IDC): No

ESP support: Cisco ASR 1000 Series 2.5-Gbps ESP (default)

Upgradable through a software-activated feature license to 5, 10, or 20 Gbps

ESP bandwidth: 2.5 to 20 Gbps

ESP memory: Share the same control memory on route processor

SIPs and Ethernet line cards: Integrated in chassis; not upgradable

Embedded hardware-based encryption: Yes: Up to 8-Gbps crypto support throughput

Minimum Cisco IOS XE Software release: Cisco IOS XE Software Release 3.12.0

Rack-mounting: Yes: 19-inch

Wall-mounting: No

External USB flash memory: 1-GB USB flash-memory support

Redundant power supply:

Yes: Dual power supplies by default; option of either AC or DC power supply

Note: A mix of one AC and one DC power supply is not supported.

Power input: Worldwide ranging AC input range (85 to 264 VAC) Worldwide ranging DC (- 40 to - 72V; 48V nominal)

Power consumption:

●  Maximum (DC): 242W

●  Maximum (AC): 250W

●  Maximum (out): 250W

Airflow: Front-to-back

Operating temperature (nominal): 32 to 104°F (0 to 40°C)

Operating temperature (short-term): 32 to 122°F (0 to 50°C)

Operating humidity (nominal) (relative humidity): 10 to 85%

Operating humidity (short-term): 5 to 90%

Storage temperature: - 40 to 150°F (- 40 to 70°C)

Storage humidity (relative humidity): 5 to 95%

Operating altitude: - 500 to 10,000 feet (152 to 3048 meters)

Network Equipment Building Standards (NEBS): GR-1089 and GR-63 (in progress)

EMC standards:

●  FCC 47 CFR Part 15 Class A

●  VCCI Class A

●  AS/NSZ Class A

●  ICES-003 Class A

●  EN55022/CISPR 22 Information Technology Equipment

●  (Emissions)

●  EN55024/CISPR 24 Information Technology Equipment

●  (Immunity)

●  EN300 386 Telecommunications Network Equipment

●  (EMC)

●  EN50082-1/EN61000-6-1 Generic Immunity Standard

Safety Standard:

UL60950-1

CSA C22.2 No. 60950-1-03

EN 60950-1

IEC 60950-1

AS/NZS 60950.1