VS-88HDCPxl 8x8 DVI (HDCP) Matrix Switcher

The VS−88HDCPxl is a high−performance matrix switcher for DVI and HDMI signals on a DVI−D connector. It reclocks and equalizes the signal and can route any input to any or all outputs simultaneously.

Manufacturer Part Number
VS-88HDCPXL
EAN/UPC
7291063003517
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS:: 8 HDMI connectors.
OUTPUTS:: 8 HDMI connectors.
BANDWIDTH:: 6.75Gbps (2.25Gbps per graphic channel).
COMPLIANCE WITH HDMI STANDARD:: Supports DVI and HDCP.
RESOLUTION:: Up to UXGA; 1080p.
POWER CONSUMPTION:: 100−240V AC, 50/60Hz, 40VA.
CONTROLS:: Front panel buttons, infrared remote control transmitter, RS−232, Ethernet.
OPERATING TEMPERATURE:: 0° to +40°C (32° to 104°F).
STORAGE TEMPERATURE:: −40° to +70°C (−40° to 158°F).
HUMIDITY:: 10% to 90%, RHL non−condensing.
SHIPPING DIMENSIONS:: 55.00cm x 34.00cm x 15.50cm (21.65" x 13.39" x 6.10" ) W, D, H
SHIPPING WEIGHT:: 0.0kg (0.0lbs) approx.
INCLUDED ACCESSORIES:: Power cord, IR transmitter, rack ”ears”.