3MP WDR Fisheye Network Camera

Manufacturer Part Number
DS-2CD6332FWD-IV
EAN/UPC
0816783018091,816783018091,6954273606930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/3" Progressive Scan CMOS
Min. Illumination: 0.1Lux @ (F1.2,AGC ON) 0.28Lux @ (F2.0,AGC ON ) 0 lux with IR
Shutter time: 1/25 (1/30)s ~ 1/100,000s
Lens: 1.19mm @F2.0, angle of view: 360°
Lens Mount: M12
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: 120 dB
Digital noise reduction: 3D DNR

Compression Standard     
Video Compression: H.264/M-JPEG
Bit Rate: 32 Kbps ~ 16 Mbps
Audio Compression: G.711/G.726/MP2L2

Image     
Max. Image Resolution: 2048×1536
Frame Rate: High-frame Mode: support
50Hz: 1 x fisheye (2048 x 1536, 25fps) or (1536 x 1536, 25fps) or 4 x PTZ (800 x 600, 25fps)
60Hz: 1 × fisheye (2048*1536, 25fps) or (1536 × 1536, 30fps) or 4 × PTZ (800 × 600, 30fps)
Multi-channel Mode: support
50Hz: 1 x fisheye (1536 × 1536, 20fps) and 1 x panoramic (1600 x 1200, 20fps) and 3 x PTZ (800 x 600, 20fps)
60Hz: 1 x fisheye (1536 × 1536, 20fps) and 1 x panoramic (1600 x 1200, 20fps) and 3 x PTZ (800 x 600, 20fps)
HLC: Support

Network     
Alarm Trigger: Motion detection, Dynamic Analysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols: TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security: User Authentication, Watermark, IP address filtering, anonymous access
System Compatibility: ONVIF, PSIA, CGI, ISAPI

Interface     
On-board storage: Built-in Micro SD/SDHC/SDXC card slot, up to 64 GB

General     
Operating Conditions: -30 °C ~ 60 °C (-22 °F ~ 140 °F) Humidity 95% or less (non-condensing)
Power Supply: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:Max. 12W
IR Range: 15 meters
Dimensions: 164x152.8x43.8mm(6.46”x6.02”x1.72”)
Weight: 1400g