Superbungee Strap V.3

Ultimate comfort bag strap, ideal replacement bag shoulder strap for laptop or camera bags

Same incredible bag strap that's standard on the Skooba Satchel V.3 laptop bag, available separately to "upgrade" just about any other bag, suitcase, sports duffel, etc.

Patent-pending design features "sport-tuned suspension system," consisting of a high-density, floating bungee/shock cord ring which acts as a shock absorber, minimizing carrying shock and perceived weight.

Four high-density closed-cell foam pads further enhance carrying comfort on the reverse (wearer) side of the contoured shoulder pad.

Non-slip pad surface keeps even the heaviest bag on your shoulder.

Manufacturer Part Number
730201
EAN/UPC
0678393902623,678393902623
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Primary Shoulder Strap Materials: Heavy-duty, reinforced webbing, high tensile strength bungee coil, high-density closed-cell padding.
  • Strap Hardware and Trim: Metal swivel clips, Acetal slide adjusters.
  • Shoudler pad width: 3.25"
  • Strap Length: Adjustable from 32" to more than 50"!