Black WDBMBE0020HNC-NRSN Hard Drive

WD Black™ hard drives are designed for enthusiasts and creative professionals looking for leading-edge performance for applications like photo and video editing, gaming and power PCs. Backed by a 5-year limited warranty.

Manufacturer Part Number
WDBMBE0020HNC-NRSN
EAN/UPC
0718037782263,718037782263
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Drive Specifications
Capacity: 2TB
Model Number: WDBMBE0020HNC-NRSN
Formatted Capacity: 2,000,398 MB
User Sectors Per Drive: 3,907,029,168
Interface: SATA 6 Gb/s
Form Factor: 3.5-inch
Bytes per sector (STD): 512
Dedicated landing zone: Yes
Actuator latch/auto park: Yes
RoHS compliant2: Yes

Performance
Average latency: 4.2 ms
Buffer: 32 MB
Cache
Read: Adaptive
Write: Yes
Data Transfer Rate (buffer to host): 6 Gb/s
Rotational Speed: 7200 RPM
Limited warranty3: 5-year

Drive Dimensions
Height: 1.028 in (25.4 mm) maximum
Length: 5.787 in (147.0 mm) maximum
Width: 4.0 in (101.6 mm) ± 0.01 in
Weight (max): 1.52 lb (0.69 kg)