ClimateCab CC24U8000M640-R2 Rack Cabinet

Climate-controlled protection enables you to install servers and other equipment without additional cooling or costly infrastructure.

Further Details

  • Included AC unit mounts on the side of the ClimateCab cabinet. Installation takes about five minutes.
  • Fully welded 12-gauge steel frame holds up to 2000 pounds (907 kg).
  • Three-point locking handles on front and rear doors.
  • Features standard 19" rails.
  • Includes casters and levelers.
  • Rack angles are adjustable front to rear.
  • Fully gasketed openings, including a gland plate in the base, help to protect your devices from dust and other contaminants.
  • PLEXI-GLAS® window in front door.


The ClimateCab™ NEMA 12 Server Cabinet is your answer when you need to house servers but don't have a cooling infrastructure in place. In smaller installations, you can save thousands by using a ClimateCab cabinet instead of installing a complete data center with a custom cooling system and raised floors. The ClimateCab is ideal for indoor use when you need to keep your servers outside a climate-controlled data center. This 24U version of our full-sized ClimateCab is ideal when you have only a few servers to house.

ClimateCab is sealed against dripping water and dust, too. Sealed cable entries prevent air exchange. The 8000-BTU ClimateCab Air-Conditioning Unit (included) keeps your equipment comfortably cool. Just install your equipment, plug in the AC unit, and you have a complete, self-contained, self-supporting data center!

The ClimateCab 8000-BTU Air-Conditioning Unit helps to control the temperature inside your ClimateCab by removing the heat buildup created by hot network devices. This unit uses closed-loop cooling in which the clean air inside the cabinet is kept separate from the ambient air to protect delicate components from humidity, dust, and other contaminants.

The ClimateCab Air-Conditioning Unit mounts in the side of the cabinet in minutes with eight bolts and can easily be installed by one person. Mounting hardware, gaskets, and instructions are included.

Manufacturer Part Number
CC24U8000M640-R2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Approvals: CE
Capacity: 2000 pounds (907 kg)
Construction: Frame: Welded 12-gauge steel with integral struts
Body and Door: 14-gauge steel with PLEXI-GLAS window
Mounting Rails: 12-gauge steel
Rack Units: 42U
Power: 120 VAC, 60 Hz
Dimensions: Cabinet: 51"H x 28"W x 40"D (129.5 x 71 x 101.6 cm)
Width with AC unit installed: 42.88" (108.9 cm)
Weight: Shipping: 478.5 lb. (217 kg)