SM35 Performance Headset Condenser Microphone

The SM35 Performance Headset Condenser Microphone gives multi-instrumentalists the freedom to express themselves without sacrificing sound quality. A tight, unidirectional cardioid polar pattern provides excellent rejection of off-axis sound sources to prevent feedback and signal bleed onstage, whether in use in small clubs, large installations, or arena tours.

Available in standard TA4F (TQG) connectivity, the SM35 seamlessly integrates into any Shure wireless headset system. Also available, the SM35-XLR includes an inline RPM626 preamp for use in standard wired (XLR) applications.

Manufacturer Part Number
SM35-XLR
EAN/UPC
0042406365673,042406365673
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Frequency Response: 40 Hz to 20,000 Hz
  • Polar Pattern: Unidirectional (Cardioid)
  • Output Impedance 2400 Ω@: 1 kHz
  • Audio Output Level: -59.0 dBV/Pa
  • Signal-To-Noise Ratio[1] @ 1 kHz: 55 dB
  • Maximum SPL[1] 1000 Ω load, @ 1% THD: 153.0 dB
  • Dynamic Range [1]@ 1 kHz, 1000 Ω load: 114.0 dB
  • Equivalent Output Noise [1] Typical, A-Weighted: 39 dB
  • Power Requirements: +5 V DC (nominal), 10 V maximum (DC bias)
  • Polarity: Positive pressure on diaphragm produces positive voltage on pin 3 with respect to pin 1
  • Cable: 1.1 m (45 in.)
  • Connector: TA4F
  • Net Weight: 72 g (2.53 oz)