Cat 6 EZ RJ45 Connector, 25-Pack

Our Cat 6 EZ-RJ45 connector makes it easy to quickly and efficiently terminate wire of any length. Large cable openings reduce the distance between the wires and contacts, creating optimal performance and reliable connections every time.

Manufacturer Part Number
AC346025
EAN/UPC
0804428008989,804428008989
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Info

  • Cable Type: For solid or stranded conductors
  • Category Performance Application: Cat6+
  • Color: Clear
  • Number Of Ports: 1
  • Pair Count: 4
  • Performance Category: Cat6
  • quantity: sold in Packs of 25
  • Termination: Insulation displacement
  • Typical Applications: Bulk wire termination for data applications
Dimensions
  • Cable Diameter Range: Conductors with an O.D. Range of 0.037" to 0.042"
  • Depth (U S): 0.885
  • Height (U S): 0.312
  • Width (U S): 0.46
  • Primary Package Weight (U S): 0.1 Lbs
  • Product Weight (U S): 0.004 Lbs
Eco Information
  • RoHS Conformant: Yes
Technical Information
  • Flammabillity Rating: 94-V0
  • Humidity: Max 93% non-condensing
  • Material: High impact polycarbonate
  • Ohm Value: Contact Resistance 10 milliohms max
  • Operating Temperature Celsius: minus 40 to +85
  • Product Fits Into: RJ45 Jacks