Slide iPad Air POS Stand White Branded Floor Stand

The SLIDE Stand iPad Air POS Stand is a complete display option to use your iPad Air POS in a professional setting. This POS Stand is a great option for use in front of the house or greeting function and will save you valuable counter or table top space.

The customizable display panel allows you to draw attention to the Stand and will give your establishment a commercial feel.

**At this time we don't offer any printing services, however we provide a manual with graphic panel specifications and you can get it printed at almost any print shop.**

The SLIDE Stand has a full tilt for an easy was to reverse the screen for ideal viewing and safe interaction. The wires are housed in the base so you always have a clean look and the 90 degree rotation makes it the perfect choice for both landscape and portrait orientation needs. The iPad POS Stand has a stable, all steel base to prevent tip-overs at any screen angle.
Standard on all our SLIDE POS models is the open sides for complete access to inputs and allows you to use the widest variety of card readers. Any card reader that uses the headphone, lightening or 30 Pin connector like the Square, PayPal Here, ID Tech Shuttle, ID Tech Unimag I and II, Magtek iDynamo and uDynamo, and many more will fit on the SLIDE Pro.

Our open side and ventilated design protects your iPad POS from overheating and crashing leaving you without a POS solution.

Manufacturer Part Number
140W257POSW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Slide Stand Enclosure Specs:
• Compatible with iPad Air
• Length: 9.64 inches
• Width: 9.64 inches
• Depth: 1.18 inches

Slide Stand base specs:
• Length: 13 inches
• Width: 11 inches
• Height (to center of mounting plate): 44 inches


Specific Product Part Numbers:
White
- Slide BrandMe iPad Air: SKU 140W257POSW / UPC 854340005726