Slide Basic iPad Air POS Stand- White

Slide Basic

Our first option for securing an iPad Air Point-of-Sale is the SLIDE Basic, integrating our iPad Air POS enclosure with a simple stand for standard POS functionality.

The SLIDE Basic offers an easy display solution as a POS register and will fit in to all retail settings. All SLIDE enclosures have open access to the the inputs so that you can implement a variety of card readers and peripherals. Almost every card reader will fit with the SLIDE Basic including Square, PayPal Here, ID Tech Shuttle, ID Tech Unimag I and II, Magtek iDynamo and uDynamo, and many more.

Our POS enclosures are constructed of high-grade aluminum making it tough and durable while still being lightweight. The SLIDE Basic can be secured to a table or locked from behind with a cable lock so you can feel comfortable leaving it in any situation.
Because this is your business we are talking about our iPad Air POS enclosure has a ventilated back to make sure your device won’t overheat and crash.

Manufacturer Part Number
257POSW
EAN/UPC
0854340005641,854340005641
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Slide Basic POS Enclosure Specs:
• Compatible with iPad Air
• Length: 9.64 inches
• Width: 9.64 inches
• Depth: 1.18 inches

Slide Basic Base Specs:
• Length: 4.76 inches
• Width: 6.3 inches
• Mounting Holes situated 2.12 and 5.03 inches apart