Virtual Service PLatform 7024XT Ethernet Switch

Avaya Virtual ServicesPlatform 7024XT

Energy and space-efficient platform built around a next-generation chipset, delivering wire-speed 10GBASE-T Ethernet for today’s connectivity requirements.

The VSP 7000 Series is uniquely future-ready with the embedded flexibility to seamlessly support 40 and 100Gbps Ethernet, and has been built to support network-wide fabric-based virtualized services, lossless environments, and Storage convergence via a software-defined SAN capability.

The new VSP 7024XT model features 24 fixed RJ45 ports supporting the 10GBASE-T standard. In addition the VSP 7024XT also features the VSP 7000’s versatile Media Dependent Adapter (MDA) slot that delivers support for a range of high-speed expansion options, such as additional 10 Gigabit Ethernet ports (SFP+ sockets or 10GBASE-T via RJ45) and 40 Gigabit Ethernet ports (QSFP+ sockets) ; and is also future-ready for a 100 Gigabit Ethernet MDA. An innovative design helps ensures that the appropriate portion of the switching fabric’s powerful 1,280Gbps performance is dedicated to supporting MDA-based connections, while still providing for wire-speed throughout for all front panel and high-capacity fabric interconnections.

The design of the VSP 7000 Series is sympathetic to the evolving requirements for precisely planned environmental implementations and it offers both front-to-back and back-to-front cooling options for the field-replaceable fans tray and power supplies; this gives the flexibility to conform to a variety of hot-aisle/ cold-aisle design requirements. The new VSP 7024XT model complements the existing VSP 7024XLS 24-port 10GBASE-SFP+ version.

Manufacturer Part Number
AL7000S2B-E6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Components

  • VSP 7024XLS 24-port 10GBASE-SFP+ Ethernet Switch with MDA Slot
  • VSP 7024XT 24-port 10GBASE-T Ethernet Switch with MDA Slot
  • 7002QQ 2-port 40GBASE-QSFP+ Media Dependent Adapter
  • 7008XLS 8-port 10GBASE-SFP+ Media Dependent Adapter
  • 7008XT 8-port 10GBASE-T Media Dependent Adapter
  • Fabric Interconnect Cables

Highlights

  • Reduces server-to-server latency
  • Improves application performance
  • Offloads east-west traffic burden from the Core
  • Automation through orchestration / controller capabilities
  • Extensible architecture

Deployment Applications

  • Top-of-Rack Switch
  • Core Switch
  • Aggregation Switch

Supported Technologies

  • Avaya Distribution Top-of-Rack
  • Avaya Fabric Connect
  • Avaya Switch Cluster
  • Conventional IP Routing
  • Software-Defined Storage Area Networking

System Attributes

  • Non-blocking 1,280Gbps Switching Fabric
  • Up to 640Gbps of Distributed Top-of-Rack bandwidth per Switch
  • Distributed Top-of-Rack scalability of up to 500 Switches
    • Delivering up to 16,000 ports of 10 Gigabit Ethernet
    • Leveraging up to 280Tbps of virtual backplane capacity

Physical Attributes

  • 1 RU high
  • Front-to-Back or Back-to-Front cooling
  • Field-Replaceable HA Power and Fans
  • Front-panel Media Dependent Adapter slot
  • Rear-panel Fabric Interconnect ports