Travelstar 7K1000 HTS721075A9E630 Hard Drive

Travelstar™ 7K1000 is the industry’s only seventh-generation 7200 RPM mobile hard drive and ideally suited for notebook PC upgrades and portable, high-capacity personal storage products. At 500GB/platter, this 2.5-inch hard drive offers up to 1TB of capacity and leverages Advanced Format, which increased the physical sector size from 512 bytes to 4,096 (4K) bytes to improve drive capacities and error correction capabilities. The Travelstar 7K1000 is the industry’s first high-performance 1TB 2.5-inch HDD with a 6Gb/s SATA interface and delivers the highest mobile HDD performance in PCMark© Vantage benchmark testing.

Manufacturer Part Number
0J22422
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model # / Part #: HTS721075A9E630 / 0J22422
Interface: SATA 6Gb/s
Capacity (GB): 750
Sector size (variable, Bytes/sector): 512e
Recording zones: 30
Max Areal Density (Gbits/sq. in.): 676

Performance

Data Buffer (MB): 32
Rotational Speed (RPM): 7200
Latency Average (ms): 4.2
Media transfer rate (Mbits/sec, max): 1284
Interface transfer rate (MB/sec, max): 600
Seek Time (read, ms, typical): 12
Seek time: Track to track (typical) ms (read): 1
Seek time: Full Stroke (typical) ms (read): 20

Reliability

Power on hours (POH) per month: N/A
Load/Unload Cycles: 600,000
Availability (hrs/day x days/wk): 24x7

Acoustics

Idle (Bels): 2.5
Operational (Bels, typical): 2.7

Power

Requirement: +5VDC (+-5%)
Startup (W, peak, max): 5.5
Read/Write (W, avg): 1.8
Low power idle (W, avg): 0.8
Standby (W, avg): 0.2
Seek (W, avg): 2.1
Active Idle (W, avg): 1.0
Performance Idle (W, avg): 1.7
Sleep (W): 0.1

Physical size

Z-Height (mm): 9.5
Dimensions (width x depth, mm): 700 x 100
Weight (g, max): 115

Environmental (operating)

Ambient temperature: 0º - 60ºC
Shock (half-sine wave): 400G/2ms, 225G/1ms

Environmental (non-operating)

Ambient temperature: -40° - 65° C
Shock (half-sine wave): 1000G/1 ms

Capacity GB - One GB is equal to one billion bytes and one TB equals 1,000GB (one trillion bytes) when referring to hard drive capacity. Accessible capacity will vary depending on the operating environment and formatting
Advanced Format drive: 4K physical sectors with 512 byte emulation
Data buffer - A portion of buffer capacity used for firmware
Seek Time: Average - excludes command overhead
Availability - 24x7 design form low duty cycle, non-mission-critical applications in PC, nearline and consumer electronics environments, which vary from application to application