Note:
Specifications
P/N: TR-700
Model: TR2-700AL2NC-A
Type: Intel ATX 12V 2.3
Max. Output Capacity: 650W
Peak Output Capacity: 700W
Color: Black
Dimension (H x W x D): 86mm x 150mm x 160mm
PFC (Power Factor Correction): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: 16msec (minimum) @ 80% of full load at 115Vac/ 230Vac input.
Input current: 10A
Input Frequency Range: 47 Hz - 63 Hz
Input Voltage: 100 Vac- 240 Vac
Operating Temperature: 0℃ to +50℃
Operating Humidity: 20% to 90%,non-condensing
Storage Temperature: -20 ℃ to +70 ℃
Storage Humidity: 5% to 95%, non-condensing
Cooling System: 120mm Fan: 1800 R.P.M. ± 10%
Efficiency: 75% efficiency @ 20-100% load
MTBF: 100,000 hrs minimum
Safety Approval: UL/CUL/FCC
PCI-E Connector: x 4