Speaker Mojo

The bēm wireless Mojo Speaker let’s you hear what you want, when and where you want, without the old limits of space, time (pair & play in moments), appearances (three cool or cute colors), cost, or size. The charging pad even doubles as a battery back-up!

Sound good? Why yes, actually, it sounds great. Rich, precision-tuned…kinda hard to believe, for something so conveniently connected, via Bluetooth, with your smart phone, iPod®, tablet, etc.

Manufacturer Part Number
HL2739A
EAN/UPC
0695364727436,695364727436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • About 8 hours of battery life*
  • Easy charging with conductive charging base
  • Passive speaker for incredible bass response
  • Microphone for speaker phone function
  • Compact, smaller than a tennis ball
  • Touch-sensitive buttons
  • Bluetooth 4.0 with auto pairing
  • 40 ft of working wireless range

*Battery life varies by volume and audio type