5-Port Gigabit Ethernet Switch

The NETGEAR SOHO Ethernet Unmanaged Switches provide easy and affordable network connectivity to small offices and home/offices. They are easy to use, reliable, and rugged with metal enclosures. Power-Over-Ethernet (PoE) support is also available for supplying both power and data across a single CAT-5 ethernet cable to devices such as IP security cameras, VOIP phones, wireless access points, etc. With these Plug-N-Play switches, you can quickly and easily expand your network connections to multiple devices, with no configuration required. Available with 5 ports to 24 ports, these switches also support energy saving technologies to help you save power and money.

  • Choice of Fast Ethernet and Gigabit Ethernet connectivity
  • Energy-efficient technology for power savings
  • Auto-MDI/MDIX eliminates the need for crossover cables
  • Non-blocking switching architecture for maximum throughput at wire speed
  • Auto-negotiation for automatic connection at the highest common speed between switch and an end device
  • Power-Over-Ethernet (PoE) option available for powering IP Security Cameras, VOIP phones, wireless access points, and other PD-powered devices
  • Fanless design for silent operation
  • Desktop or wall-mountable; GS324 is also rack-mountable (rack-mount kit included)

Manufacturer Part Number
GS205-100PAS
EAN/UPC
0606449104462,606449104462
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speed

  • Gigabit

Number of Ports

  • 5

Connector Type

  • Plastic

Switch Housing

  • Plastic

LEDs

  • Power, Link/Activity

Short Cable Power Saving

  • No

Energy Efficient Ethernet Support (IEEE 802.3az)

  • Yes

Jumbo Frame Support

  • 9,216 bytes

MAC Table Size

  • 2K

Packet Buffer Size

  • 1 Mbit

DC Power Adapter

  • 5V / 0.7A

Max Power Consumption (Watts)

  • 2.34W

Acoustic Noise Level @ 25° C (dBA)

  • 0 dBA (Fanless)

Operating Temperature

  • 0° to 40°C (32° to 104°F)

MTBF (@ 25° C)

  • 1,386,257 hours

Electromagnetic compliance (A or B)

  • Class B

Form Factor

  • Desktop or wall-mountable

Dimensions (W x D x H)

  • 110 x 71 x 23 mm (4.3 x 2.8 x 0.9 in)

Weight

  • 0.10 kg (0.22 lb)