HDMI to VGA Decora Style Wall Plate Converter - White

The HDMI to VGA Wall Plate Converter is an ideal solution for connecting newer laptops or computers that output an HDMI signal to a legacy display, such as a projector or monitor, which accepts a VGA input. This device converts the digital HDMI A/V signals to an analog VGA video and Stereo Audio signals. Many products on the market, particularly cables, claim this capability; however, most of these products only "adapt" from HDMI to VGA. Without an active conversion process, there are very few devices that are able to output an analog VGA signal from an HDMI output. The wall plate form factor provides a clean, professional looking finish.

This product is easy to use with no software or drivers required. Simply connect the unit and enjoy high definition digital content on an analog display. For added convenience, this device is bus powered from the HDMI port, so no additional power source is required. A USB A male to DC Power Pin cable is included and is designed to power the wall plate when it is used with a low power HDMI source device.

Manufacturer Part Number
41344
EAN/UPC
0757120413448,757120413448
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : White
UPC : 757120413448
Warranty : Lifetime
Vendor : C2G
Weight : 0.350 LB

Electrical Specifications

  • Conductor Resistance: At 20°C Max, 28AWG: 237.25 ohms/km, 30AWG: 376.96 ohms/km
  • Coax Cable Impedance: At 10MHz 75±5
  • Insulation Resistance: 10m ohm-km min at 20°C DC 500V
  • Dielectric Strength: AC 5000V/1 Min no breakdown

Input Resolutions Supported:

  • 640 x 480 @60Hz
  • 800 x 600 @60Hz
  • 1024 x 768 @60Hz
  • 1280 x 720 @60Hz
  • 1280 x 768 @60Hz
  • 1280 x 800 @60Hz
  • 1280 x 1024 @60Hz
  • 1360 x 768 @60Hz
  • 1600 x 1200 @60Hz
  • 1920 x 1080 @60Hz
  • 1920 x 1200 @60Hz

Physical Specifications

  • Operating Temperature: 0°C to 50°C
  • Storage Temperature: -25°C to 70°C
  • Approvals: CE
  • Warranty: Lifetime
  • Voltage: 30V

Conductor (qty. 3)

  • Conductor: 28AWG (7/0.127TC)
  • Insulation: FM-PE, ID: ø1.6±0.05
  • Shield: Spiral, 42±2/0.12±0.008TC

Conductor (qty. 8)

  • Conductor: 30AWG (7/0.1TC)
  • Insulation: SR-PVC, ID: ø0.6±0.05

Conductor (qty. 1 pair)

  • Conductor: 30AWG (7/0.1TC)
  • Insulation: SR-PVC, ID: ø0.80±0.05
  • Shield: Spiral, 42±2/0.10TC

Conductor (qty. 1 pair)

  • Conductor: 24AWG (7/0.20TC)
  • Insulation: SR-PVC, ID: ø1.1±0.05

Overall Cable:

  • Braided Shield: 24xi/0.12TC
  • Foil Shield: Aluminum, 100% Coverage
  • Jacket: PVC
  • OD: 7.3±0.15