Decora Compatible Cutout with Four Keystone Double Gang Wall Plate - Aluminum

Bring voice, data, audio and video together in one wall plate. With its smooth face and rounded edges, this wall plate is ideal for commercial wiring, and adds style and function to any wiring system. The wall plate fits standard NEMA wall boxes and openings, and mounts to any electrical or surface mount box. Compatible with decorative switches, wall plates, receptacles, inserts and GFCI receptacles. Use this wall plate with multimedia inserts, networking and audio/video applications. The included keystone bezels will work with most brands of keystone inserts including Leviton®, L-com®, NetKey®, ADC Krone, Hellermann Tyton, and Allen Tel.

Manufacturer Part Number
41340
EAN/UPC
0007571204134,007571204134
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Aluminum
UPC : 757120413400
Warranty : Lifetime
Vendor : C2G
Weight : 0.277 LB