MPH2 "R" 3141

The Vertiv MPH2 Managed Rack PDU is a power supply system with monitoring and control functions. The Vertiv MPH2 offers outstanding features such as easy rack-integration and management architecture as well as optimum availability and energy efficiency.

Manufacturer Part Number
MPHR3141
EAN/UPC
0813829018367,813829018367
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Vertiv MPH2™R C20 inlet 1 x 16A 16 x C13 Length 1004 mm

– The MPH2™ Type R measures the electrical parameters per phases and individual outputs. The individual outputs can also be remote-controlled.
– Adjustable threshold values with an alarm function increase the availability of the connected loads.
– The integrated RPC2 communications card allows you to connect together up to 4 MPH2™ / MPX™ units and to remote-monitor and maintain all connected units. This card can be replaced during operation.
– The MPH2™ unit has an integrated display. In addition, the optional external RPCBDM-1000 display module can be connected and flexibly attached to the rack.
– Up to 10 sensors (temperature, air humidity, door contacts as well as potential-free input contacts) can be connected to the communications card.
– Cables with locking mechanisms can be connected to the outputs.
– The PDU can be integrated into ENP Knürr racks or other housing systems with corresponding slots without the use of tools.

Remote management: Onboard web interface, CLI, SNMPv1,2,3, SSH, Telnet, integratable into Avocent ACS, UMG & MPU, DSView, Rack Power Manager, Nform & Trellis as well as Nagios or other management software programs
Authentication: Local, remote: Active directory, LDAP, TACACS, Radius, Kerberos
Encryption: MD5, AES, DES

Measurement parameters: Current (A), voltage (V), real power (W), apparent power (VA), consumption (kWh), power factor, frequency and crest factor
Metering accuracy: +-1% (V, A); Power loss: 3W - 5W; Operating temperature: +60°C

Load rating
Input: socket-inlet IEC60320 C20, 230Vac / 16A
Output: socket-outlets 16 x IEC60320 C13, max. 10A per outlet

Dimensions
– Length: 1004 mm
– Width: 56 mm
– Height: 50 mm

Approvals
– CE-mark
– CB certification
– BG certification

Material / surface / color
– Housing: closed aluminum profile, finely textured powder-coated top (RAL 7021)
– Plastic parts: Vampamid 6 0024 V0 (UL94), recyclable, finely textured and colored (RAL 9005)

Supply schedule
1 MPH2™ socket strip (PDU)
2 Mounting brackets standard
2 Toollessmounting buttons
1 Quickstart Guide

How supplied
– flat-packed kit