
LGP LITE—little brother to the acclaimed capture card, LGP—is crafted for the more at-home gamers, for whom capturing is mostly done on PCs. You will find the same quality, speed, and precision in LGP LITE, at a more affordable price.
1-Click Full HD Recording
LGP LITE records gameplay from all mainstream consoles* effortlessly, with an on- board H.264 encoder that reduces loading on your PC, and a hot button that activates 1080p recording and streaming with one click.
* To record PlayStation®4, upgrade your system software to version 1.7 or later. Click here for more information on how to disable HDCP on PS4.
Playful, Powerful Streaming
Streaming with LGP LITE is just as simple. Stream your gameplay in 1080p, with voice commentary, to your favorite platform. You can even record a copy while you stream.
Your Choice of Application and Platform
LGP LITE works with any DirectShow compliant streaming application such as XSplit or OBS, and broadcasts to YouTube, Twitch, or Ustream right out of the box. You also have the privilege to record, stream, or share with the exclusive RECentral, available for both PC and Mac.
Note:
Interface: USB
Power Requirement: USB bus-power
Video Input: HDMI*
Audio Input: HDMI, 3.5 mm stereo
Video Output: HDMI pass-through
Audio Output: HDMI pass-through, 3.5 mm stereo pass-through
Maximum Capture Resolution: 1080p30 (60 Mbps)
Supported Resolution: 1080p, 1080i, 720p, 576p, 576i, 480p, 480i
Encoding Format: MP4 (codec: hardware H.264 encoder and AAC)
Bundled Software: RECentral, RECentral for Mac
Compatible Software: DirectShow compliant software such as XSplit or OBS
Dimensions: 5.2 x 2.8 x 0.9 in (131 x 70 x 22 mm)
Weight: 4.1 oz (117 g)