HD Pan & Tilt Wi-Fi Camera

Manufacturer Part Number
DCS-5222L/CA
EAN/UPC
0790069403347,790069403347
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Specifications

  • 1/4” Megapixel progressive CMOS sensor
  • 26 feet IR illumination distance
  • Minimum illumination 0 Lux with IR LED on
  • Built-in Infrared-Cut Removable (ICR) Filter module
  • Built-in Passive Infra-Red (PIR)
  • Built-in microphone and speaker
  • Fixed length 4.57 mm
  • Aperture F1.9
  • Field of view:
    • (H) 45.7° (A1) / 98° (B1/B2)
    • (V) 29.5° (A1) / 52° (B1/B2)
    • (D) 52.9° (A1) / 115° (B1/B2)

Video Features

  • Configurable image size, quality, frame rate, and bit rate
  • Time stamp and text overlays
  • Configurable motion detection windows
  • Configurable shutter speed, brightness, saturation, contrast, mirror, flip

Video Compression

  • JPEG for still images
  • H.264/MJPEG format simultaneous compression
  • H.264 multicast streaming

Resolutions

  • 16:9 (support frame rate up to 30 fps)
    • 1280 x 720
    • 800 x 448
    • 640 x 360
    • 480 x 272
    • 320 x 176

Pan/Tilt/Zoom

  • Pan Range: -170° to 170°
  • Tilt Range: -20° to 100°
  • Digital Zoom: 10x
  • Manual pan speed: 5-80°
  • Manual tilt speed: 5-80
  • Pre-set setting: 32 points

Audio Compression

  • G.711
  • AAC

Network Protocol Support

  • IPv4, IPv6, TCP, UDP, ICMP, DHCP Client, NTP Client (D-Link), DNS Client, DDNS Client (D-Link), SMTP Client, FTP Client, HTTP
  • Samba client, PPPoE, UPnP port forwarding, RTP / RTSP/ RTCP, IP filtering, QoS, CoS, Multicast, IGMP, ONVIF compliant

Remote Management

  • Configuration accessible via web browser
  • Take snapshots/video clips and save to local hard drive via web browser

Remote Viewing Mobile Apps

  • mydlink Lite - view and control mydlink cameras
  • mydlink+ - tablet app witih multi-camera view

Security

  • Administrator and user group protected
  • Password authentication
  • HTTP and RTSP digest encryption

Surveillance

  • Record video continuously
  • Record video according to a weekly schedule
  • Record video when motion is detected
  • Upload snapshots/video clips via e-mail
  • Upload snapshots/video clips via FTP

Power Input

  • 12 V/1.25 A, 50/60 Hz

Power Consumption

  • 10.5 watts maximum

Network Interface

  • IEEE 802.11n
  • 10/100 Ethernet

Dimensions (L x W x H)

  • 4.46 x 4.46 x 4.92 inches

Weight

  • 0.75 lb (340 grams)

Operation Temperature

  • 32 to 104 ºF (0 to 40 ºC)

Storage Temperature

  • -4 to 158 ºF (-20 to 70 ºC)

Humidity

  • 20% to 80% non-condensing

Certifications

  • FCC Class B
  • CE
  • CE LV D
  • C-Tick