150Mbps Wireless N High Power USB Adapter

What it does

The netis WF2505 150Mbps Wireless N High Power USB Adapter is a high power wireless adapter up to 2X wireless range than the normal one. With 5dBi detachable antenna design, it allows for better alignment and stronger antenna upgrade. Coupled with a 1.8m USB extension cable, it's convenient for the installation and deployment.

Manufacturer Part Number
WF2505
EAN/UPC
0088591201655,088591201655
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless

Standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n

Signal Rate: Up to 150Mbps

Frequency Range: 2.4-2.4835GHz

Transmit Power:

  • <20dBm( For countries using CE Standards)
  • <27dBm( For countries using FCC Standards)
Modes: Station, Access Point

Wireless Security: Support 64/128-bit WEP, WPA-PSK/WPA2-PSK

Hardware

Port: USB 2.0

Button: WPS

Antenna: 1 * detachable external 5dBi antenna                                         

Dimensions (L xW x H ): 74×55×12 mm

Others

Certification: FCC, CE

System Requirements:
  • Windows XP/Windows Vista/Windows 7/Windows 8          
  • MAC OS 10.4/10.5/10.6/10.7/10.8
  • Linux
Environment:
  • Operating Temperature: 0℃~40℃
  • Storage Temperature: -40℃~70℃
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing
Package:
  • 1 * WF2505
  • 1 * USB Cable
  • 1 * Driver CD