PowerSync Cart 30 for iPad

The PowerSync Cart 30 for iPad allows you to store, charge, sync, and transport up to 30 iPad devices at a time. Building on our award winning designs, the PowerSync Cart 30 for iPad will allow you to bring an iPad learning lab - 30 devices - to any room in your building, and keep your content in sync.

Manufacturer Part Number
HB716BG1
EAN/UPC
0096633376629,096633376629
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Optimized Charging Power

This design features the industry's first 30-device power system designed for iPad, providing full 2.1A DC charging power to all iPad devices. And when connected to your Mac, the PowerSync Cart 30 for iPad automatically switches over to a USB mode for simultaneous syncing.

30 iPad Sync Over 1 USB

The PowerSync Cart 30 for iPad allows you to connect up to 30 iPad devices to your Mac, allowing you to simultaneously install apps, books, videos, music, and Podcasts to each iPad, according to your specifications.

LED Charge Status Overview

While charging, the Charge Status LEDs, located on top of the cart, indicate the charge status of each group of 10 iPad devices, numbered 1-10, 11-20, and 21-30. When all the iPads in a given group are charged, the corresponding LED will change from amber to green.

Laser-Cut Numbering System

The PowerSync Cart 30 for iPad features a laser-cut numbering system, helping you keep your iPads organized in the cart. Each slot features an included 30-pin (H3635 models) or Lightning (HB716 models) to USB cable for charging and syncing.

Works With Configurator

The PowerSync Cart 30 for iPad works with Apple Configurator, allowing you to prepare and conform your devices according to your organization's needs.