Secure, slim, and lightweight, the plug-and-play Belkin Secure Wired Keyboard is the perfect partner for comfortable typing and standardized testing.
Bluetooth wireless keyboards are not always permitted in school testing environments, and battery-powered or rechargeable keyboards can run out of power at unfortunate moments, with unfair consequences.
The Belkin Secure Wired Keyboard connects directly and securely to a single iPad or Samsung tablet, and it does not require batteries or recharging, making it the perfect partner for standardized testing. The slender design features well-spaced keys made specifically for the classroom. Its plug-and-play simplicity enables reliable, easy use.
Integrated multimedia controls offer convenient one-touch access to a variety of features, including volume, mute, play/pause, fast-forward, rewind, screen lock, and more. Additionally, full-size arrow keys allow users to navigate easily through documents and websites.
Its durable construction and child-friendly configuration make the Belkin Secure Wired Keyboard ideal for school deployments at any grade level.
Note:
SKU
Part # B2B125: Secure Wired Keyboard for iPad (30-pin connector)
Part # B2B124: Secure Wired Keyboard for iPad (Lightning connector)
Part # B2B120-BLK: Secure Wired Keyboard for Samsung tablet (5-pin micro-USB)
Part # B2B127-BLK: Secure Wired Keyboard for Android tablet (5-pin micro-USB)
Product Dimensions/Weight
Keyboard Length: 12.23 inches (310.7 mm)
Keyboard Width: 6.41 inches (162.7 mm)
Keyboard Height: 0.89 inches (22.4 mm)
Weight: 0.9 pounds (0.4 kg)
Product Features
Cable Type: iPad 30-pin, iPad Lightning, or 5-pin micro-USB
Cable Length: 45 cm
Feature 1: USB interface, compliant with USB v1.1
Feature 2: Low power, low speed device
Keyboard Layout: U.S. standard
Electrical Rating
Input Voltage: 5V bus powered
Input Current: 100mA
Key Switch Life: 5 million strokes
Operating Temperature: 32°F to 105°F (0°C to 40°C)
Storage Temperature: –4°F to 140°F (–20°C to 60°C)
Compatibility
iPad: iPad 1, iPad 2, iPad (3rd gen), iPad (4th gen), iPad Mini, iPad Air
Samsung: Samsung Tab 3 and other 5-pin connector compatible Samsung tablets
Certifications
Country of Manufacture: China
FCC: Class B
Regulatory Marks: CE, WEEE
MFI: MFI certifi ed and Apple approved (iPad models only)
Warranty
Warranty: 1-year limited warranty