An excellent and affordable 19” display for home and office environments where quality, reliability and price are important considerations.
The valuable C-19P delivers the high image clarity and outstanding display performance that is well suited for the demands of modern office and home applications. Featuring 1,000:1 typical contrast ratio and built-in speakers, the slim modern design and convenient VESA compatible wall mounts make the C-19P a perfect value choice for home and office environments.Note:
Panel
Panel Type: LED-Backlit TFT LCD
Panel Size: 19.0” (482 mm)
Max. Resolution: SXGA 1280 x 1024
Pixel Pitch: 0.294 mm
Brightness: 250cd/m2 (Typical)
Contrast Ratio: 1,000:1 (Typical)
Surface Treatments: Hard Coating (3H), Anti-glare treatment
Viewing Angle (H/V): 170°/170° (Typical)
Display Colour: 16.7M
Response Time: 3ms (GTG)
Frequency (H/V) H: 30 kHz - 82 kHz V: 56 Hz - 75 Hz
Input
Analogue: 15-Pin D-Sub
Digital: 24-Pin DVI-D
Audio
Audio In: 1 x Stereo audio in for PC (audio jack, 3.5ø)
Speaker: 3W x 2
Power
Power Supply: Internal
Power Requirements: AC 100 - 240 V, 50 - 60 Hz
Consumption: < 18 W (On), < 0.5 W (Stand-by), < 0.5 W (Off)
Plug & Play
VESA: DCC 2B
Operating
Temperature: 0 °C ~ 40 °C
Conditions
Humidity: 10% ~ 85%
Storage
Temperature: -25 °C ~ 55 °C
Conditions
Humidity: 10% ~ 85%
Mounting
VESA FPMPMI: Yes (100 x 100mm)
Tilt
Tilt: -5° ~ +20°
Dimensions
Product (W x H x D): 422 x 388 x 195 mm (16.6” x 15.3” x 7.7”)
Packaging (W x H x D): 478 x 403 x 140 mm (18.8” x 15.9” x 5.5”)
Weight
Product Weight: 3.9 kg (8.6 lbs)
Packaged Product Weight: 5.8 kg (12.8 lbs)
Regulation Approval
Certifications & Compliance: FCC, CB, CE, GOST-R, WEEE, RoHS, REACH
Accessories
Supplied: User manual, 15-Pin D-Sub cable, audio cable, AC power cord