ThinkServer OCe14102-NX 10 Gbps Dual-port Ethernet Adapter by Emulex

ThinkServer always meets the demand for performance enhancement and feature enablement by way of continuous improvement on products and options. Upgrading your systems with the new options will bring you great value with flexibility, scalability and field-proven reliability.PCI Express CEM Specification Rev 3.0/2.0/1.1 10 GbE or 1 GbE link speed
Eight-lane (x8) PCIe interface at 8 GT/s, 5 GT/s or 2.5 GT/s (auto-negotiated with system)
RoHS compliance

Manufacturer Part Number
4XC0F28724
EAN/UPC
0888440960807,888440960807
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Part number: 4XC0F28724
Description: ThinkServer OCe14102-NX 10 Gbps Dual-port Ethernet Adapter by Emulex

Additional Product Information
Ship Group: -14102-NX dual-port CNA card -Warranty flyer

Networking
Interface Bus: PCI Express
Connectors: FC
Network Speed: 10Gbps
Description: Emulex OCe14102
Interface: FiberChannel

Physical Properities
Agency Approvals & Certifications: CB,UL,EMC,CE,C-Tick,GS,FCC
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 35
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 10
Minimum Operating Temperature Units: C
Depth Metric: 18.52
Depth: 18.52mm
Depth Metric Units: mm
Depth (US): 0.73in
Height Metric: 69
Height: 69mm
Height Metric Units: mm
Height (US): 2.71in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 35C
Min Operating Temperature + Units: 10C
Weight US: 0.177
Weight US Units: lbs
Weight Metric: 0.0803
Weight Metric Units: Kg
Width Metric: 167.64
Width: 167.64mm
Width Metric Units: mm
Width (US): 6.6in