Book Cover (Galaxy Tab S 8.4)

Give your Tab S a new look with a choice of colours.
Experience the convenience of a slim and sleek design.
Enjoy the softness and luxury of premium PU Leather.
Keep your tablet looking great with extra protection.


Stunning colours and premium design

The Galaxy Tab S 8.4" Book Cover is available in a range of brilliant colours and features premium PU leather. This stunning cover makes sure your tablet will always look and feel great.

Lightweight with the perfect grip

Premium PU leather gives the Galaxy Tab S 8.4" Book Cover a soft and comfortable texture that ensures your tablet is a pleasure to hold and use. It’s lightweight, easy to carry, and very convenient.

Easy viewing, typing and more

Set the perfect angle for whatever you want to do. The Galaxy Tab S 8.4" Book Cover features Touch Mode, Viewing Mode and Typing Mode. With these easy settings, you can work or play in total comfort.

Stylish design meets effective protection

Keep your Galaxy Tab S 8.4" looking smart with the ultra-protective Book Cover. It’s designed to stay securely shut and keep your tablet safe on the go.

Turn the screen on and off automatically

Flip into action with the smart and convenient Galaxy Tab S 8.4" Book Cover. When you open it, the screen turns on automatically. It also switches off when you close the cover.

Manufacturer Part Number
EF-BT700WBEGCA
EAN/UPC
8806086324526
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility

  • Compatible Models

    Tab S 8.4"

General Feature

  • Packaging Contents

    Book Cover

Physical specification

  • Dimension (WxHxD)

    131.45 x 214.75 x 13.45 mm

  • Weight

    235 g

Type

  • Type

    Book Cover