Tab S (10.0) Book Cover

Premium Color & Design

Meet the Galaxy Tab S 10.5 Book Cover released in Six different colors (White, Ivory, Bronze, Red, Blue, Black). Both exterior and interior of the book cover are made of premium PULeather maintaining a luxurious feel while using Galaxy Tab S. Any favorite color that you select will make you look more polished and stylish.

Light Weight & Perfect Fitting

The soft grip feeling of premium PU Leather makes the Galaxy Tab S10.5 and the cover feel like one and you will want to touch it more. It is lightweight, easy to carry everywhere, and convenient to use.

3 Angle Standing Modes

Touch Mode is added to basic Viewing Mode and Typing Mode to use conveniently in diverse angles for different work positions. Galaxy Tab S 10.5 Book Cover is made durable to be usedat any angle without shaking;this increases client satisfaction higher. Experience the Galaxy Tab S 10.5 Book Cover made with an excellent design and user-friendly features.

Manufacturer Part Number
EF-BT800BWEGCA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

tech specs

Compatibility

  • Compatible Models

    Galaxy Tab S 10.5

General Feature

  • Packaging Contents

    Book Cover

Physical specification

  • Dimension (WxHxD)

    249.6 x 182 x 13.2 mm

  • Weight

    244 g

Type

  • Type

    Book Cover