Rechargeable Power Bank Plus Home Charger USB Outlet

Manufacturer Part Number
PB26H
EAN/UPC
0044476117879,044476117879
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Power Bank
Battery type: Li-ion rechargeable battery
Capacity: 2,200mAH
Micro USB Input: 5.0V / 1.0 A
USB Output: 5.0V / 1.0 A

Home Charger
AC input: 100VAC – 240VAC
USB Output: 5V / 2.4A