4x4 HDCP Compliant DVI Matrix Switcher

The VS-44HDCP is a high-quality, HDCP compliant 4x4 DVI matrix switcher. It reclocks and equalizes the signals and can route any of the four DVI/HDMI (over DVI-I connectors) inputs to any of the four DVI/HDMI outputs simultaneously.

  • Max. Data Rate - 6.75Gbps (2.25Gbps per graphic channel).

  • HDCP Compliant.

  • HDTV Compatible.

  • HDMI Support - HDMI support for Deep Color, x.v.Color™, Dolby® TrueHD, Dolby Digital Plus, DTS−HD®, and linear PCM 7.1 surround sound.

  • Kramer Equalization & re-Klocking™ Technology - Rebuilds the digital signal to travel longer distances.

  • EDID Capture - Copies and stores the EDID from a display device.

  • Front Panel Control Lockout.

  • Output Disconnect - For each output.

  • Memory Locations - Stores multiple switches as presets to be recalled and executed when needed.

  • Communication Support - Support for Kramer Protocol 2000 and Protocol 3000.

  • Flexible Control Options - Front panel, IR remote, RS−232 (K−Router Plus™ Windows®−based software is included), Ethernet (Windows®−based Ethernet Configuration Manager & Virtual Serial Port Manager is included).

  • Worldwide Power Supply - 100−240V AC.

  • Size - Standard 19" (1U).

Manufacturer Part Number
VS-44HDCP
EAN/UPC
7291063059484
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS:: 4 DVI connectors.
OUTPUTS:: 4 DVI connectors.
BANDWIDTH:: Up to 6.75Gbps data rate (2.25Gbps per graphic channel).
COMPLIANCE WITH STANDARDS:: Supports DVI and HDCP.
MAX RESOLUTION:: Up to UXGA; 1080p.
POWER SOURCE:: 100−240V AC; 50/60Hz, 20VA.
CONTROLS:: Front panel buttons, infrared remote control transmitter, RS−232, Ethernet.
OPERATING TEMPERATURE:: 0° to +40°C (32° to 104°F).
STORAGE TEMPERATURE:: −40° to +70°C (−40° to 158°F).
HUMIDITY:: 10% to 90%, RHL non−condensing.
SHIPPING DIMENSIONS:: 52.50cm x 33.00cm x 10.70cm (20.67" x 12.99" x 4.21" ) W, D, H
SHIPPING WEIGHT:: 2.8kg (6.1lbs) approx.
INCLUDED ACCESSORIES:: Power cord, IR transmitter, rack “ears”.
OPTIONS:: External remote IR receiver cable.