Extreme PRO SSD

Game without limits when you step up to the 24/7 high-performance nCache™ Pro Technology delivers. Graphics-intensive games load in a heartbeat and run blazing fast to keep you immersed in the action.

  • Innovative nCache™ Pro technology delivers consistent high performance
  • Pro-level read and write speeds
  • Load and run games and graphics-intensive applications blazing fast
  • Industry-leading 10 year limited warranty
  • Easy-to-use SSD Dashboard for drive monitoring and management
  • Cool, quiet operation and low power consumption

Manufacturer Part Number
SDSSDXPS-240G-G25
EAN/UPC
0619659119409,619659119409
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Available Capacities: 240GB
  • Dimensions: 2.75 x 3.96 x 0.28 in. (69.85mm x 100.5mm x 7.0 mm)
  • Operating Temperature: 32ºF to 158ºF (0ºC to 70 ºC)
  • Storage Temperature: -67ºF to 185ºF (-55ºC to 85ºC)
  • Interface: SATA Revision 3.0 (6 Gb/s)
  • Shock: Resistant up to 1500 G @ 0.5 m/sec
  • Vibration (Operating/Non-operating): 5 gRMS, 10-2000 HZ / 4.9 gRMS, 7-800 HZ
  • Power Consumption (active): 0.13w (240 GB), 0.15w (480 GB, 960 GB)
  • Support: 10 year limited warranty
  • Performance:
    • Seq. Read (up to): 550 MB/s
    • Seq. Write (up to): 520 MB/s
    • Rnd. Read (up to): 100K IOPS
    • Rnd. Write (up to): 90K IOPS