6252 Surface Taskmate

The 6252 Surface TaskMate provides the benefits of changing posture and reducing stress for those who must work while standing in one position.  The Surface TaskMate in the industrial workplace can help people feel more physically comfortable in their work environments.  Healthy employees are more likely to generate quality work in a shorter amount of time, and also to have a more positive attitude about their jobs contributing to overall workplace morale.

Manufacturer Part Number
6252
EAN/UPC
0609408364600,609408364600
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Durable 24” x 18” tabletop
  • Sturdy steel frame
  • Easily move from a sitting to a standing position
  • Quickly attaches to most any work surface
  • Electronic height adjustment puts the work at your level
  • Reduce back & neck pain
  • Great for multiple user work stations
  • Lifts up to 75 lbs.