Ceiling Pendant Mount - Long

Manufacturer Part Number
CPM-L
EAN/UPC
0816783017414,816783017414
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Appearance

Appearance: Hikvision white

Range of Application

Range of Application: Suitable for various pendant caps

Material

Material: Aluminum alloy

Dimension

Dimension: Φ116.5 mm × 500 mm (4.6" x 19.68")

Weight

Weight: 1200 g (2 lbs 10 ozs)