E-Series High Density Storage

E-Series High Density Storage. Efficient by design.

Shrink your storage footprint, save on power and cost, and spend less time administrating storage. Imation's NexsanTM E-SeriesTM SAN storage solutions are so ultra dense and super efficient, they help organizations increase capacity while consuming less than one-third the power in one-third the rack space as typical storage arrays.

Take a Closer Look

Automatic Power Savings

Save up to 87% on energy costs with AutoMAIDTM power management. Each RAID set can have its drives progress into deeper power savings. AutoMAID is ideal for backup to disk or bulk storage; interface allows you to easily customize or change power policy.

Availability with Hot-swappable Management

Density without application downtime - ActiveDrawer TechnologyTM enables IT managers to easily service drives or fans while the system is being actively used without heavy lifting or having to power down.

Reliability from State-of-the-Art Vibration Control

Improve system performance and reliability with Anti-Vibration Design, featuring hard drives that are arranged in couplets and counter-rotated to eliminate vibrations between drives.

Manufacturer Part Number
E18VB1A4P05/450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chassis and Controllers: E18V
Disk bays / Rack U: 18 / 2U
Expansion Unit: E18XV
Maximum Drives with Expansion: 54
Maximum Capacity (chassis/total): 144TB / 432TB
Mix 7.2K, 10K, 15K and SSD: Y
SSD (GB): 200 / 400 / 800
2.5" 10K Drives (GB): 900, 1200, 1800 SAS
2.5" 15K Drives (GB):
3.5" 7.2K Drives (TB): 1 / 2 / 3 / 4 / 6 / 8 SAS
RAID Levels: 0, 1, 1+0, 4, 5, 6
Max Cache per Controller (GB): 4
Dual Active/Active Controllers: Y
Simultaneous Fibre Channel and iSCSI: Y
1Gb iSCSI Ports per Controller: 4
10Gb iSCSI Ports per Controller (optional): 4
8Gb FC Ports per Controller (optional): 4
16Gb FC Ports per Controller (optional): 4
6Gb/s SAS (x4) Ports per Controller (optional): 4
SAS Expansion Chassis Supported: 2
6Gb SASx4 backend ports per system (w/dual controllers): 4
Array-based Snapshots and Replication: Y
Recommended Rack Size: 1000mm
Dimensions - Width: 19 in / 482.6 mm
Dimensions - Height: 3.47 in / 88.1 mm
Dimensions - Depth: 31.5 in / 800 mm
Dimensions - Depth with required front bezels and rear handles: 33.27 in / 845 mm
Maximum Installed Weight w/mounting rails, all drives and controllers: 108.2 lbs / 49.1 Kg
Standard Dual Power Supplies (redundant, load sharing, hot-pluggable, auto-sensing) :

  • 2 x 1200 W
  • 100-240 V
Peak Power Consumption (@240V): 604 Watts / 2.66 A
Idle Mode Power (AutoMAID� Level 4): 184 Watts / .92 A