LED Monitor - E719SD Professional 43.2cm (17")

The e719Sd offers a 43.2 cm (17”) diagonal in the classic picture format 5:4. Delivering a high typical contrast of 1000:1 and a fast pixel response time of 5 ms only, this monitor from the Professional Line is perfectly suited for standard office applications such as text editing, web browsing or e-mail correspondence. With 250 cd/m², the e719Sd delivers enough luminance to also be used in environments with bright ambient light. Via D-Sub or DVI-D, contents can be displayed in SuperXGA resolution. Thanks to its energy-efficient LED-backlights, the e719Sd fulfils demanding sustainability certificates such as EPEAT Silver and Energy Star 6.0. AOC equips the monitor with intelligent software to further reduce power consumption. Let the e719Sd impress you with its qualities!

Manufacturer Part Number
E719SD
EAN/UPC
0685417091683,685417091683,4038986174138
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Line

Monitor Line: Professional
Monitor Size: 17"
Visible Screen Size: 43.2 cm
Screen Format: 5:4
Brightness: 250 cd/m² (typ)
Contrast Ratio Dynamic: 20.000.000:1
Contrast Ratio Typical: 1.000:1 (CR)
Pixel / Dot / Pitch: 0.264 (H) x 0.264 (V) mm
Display Area: 337.9 (H) x 270.3 (V)
Viewing Angle: 170 (H) / 160 (V) (CR≧10)
Response Time: 5 ms
Scanning Frequency
Scanning Frequency: H: 30-83 KHz / V: 50-76 Hz
Pixel Frequency: 140 MHz

Resolution

Maximum Resolution: 1280x1024@75Hz
Recommend Resolution: 1280x1024@75Hz
Colors: 16,7M
HDCP compatible: x

Signal Input

Analogue Input: D-Sub: x
Digital Input: DVI-D / HDMI: x / -
Composite CVBS Input: -
Component CVBS Input: -
S-Video Input: -
Display Port Input: -

Connectors

D-Sub 15 pin: x
DVI-D 24-pin: x
HDMI: -
Display Port Input: -

Power

Power Source: 110 - 240 V AC, 50 / 60 Hz
Power Consumption: On: 25W, Standby: <0.5W, Off: <0.5W

Other Features

Plug & Play:
User Control: Button
OSD Languages: languages
Speaker: -
Regulations: CE, Energy Star 6.0, EPEAT Silver, EuP, GOST, RoHS, TCO 6.0, TÜV-Bauart
Wallmount: x
Height Adjustment: -
Pivot: -
Swivel: -
Other Features: -5/20 Tilt, Eco Mode, e-Saver, i-Menu, Kensington Security Lock, VESA 100 mm

Dimensions

Dimensions (WxHxD): 371.6 x 326.7 x 58.9 mm
Weight: 3.06 kg wo/packaging // 4.61 kg w/packaging
Warranty: 3 Years
EAN: 4038986174138