Surface Pro Type Cover (Black)

Transform your Surface Pro 3 into a premium laptop with Surface Pro Type Cover. It's enhanced with magnetic stability to keep the cover steady.

Get red exclusively at Microsoft Store.

Turn your Surface Pro 3 into a premium laptop

With improved stability to work well on your lap, Surface Pro Type Cover turns your Surface Pro 3 into a first-class laptop. It's enhanced with magnetic stability to keep the Cover steady.

Colorful, backlit mechanical keyboard

Boasting one of the thinnest mechanical keyboard available, Surface Pro Type Cover has the speed and functionality of a classic laptop keyboard. It's also backlit so you can continue working after the lights go out. Easy attach and disconnect lets you set up and get going right away.

Function keys, media controls, and touchpad

Surface Pro Type Cover features a QWERTY keyboard, a full row of Function keys (F1-F12), Windows shortcut keys, and media controls, so you can navigate expertly. An ultra-thin touchpad lets you control the cursor with your fingertip.

Doubles as a protective cover

Fold Surface Pro Type Cover back like a magazine for a tablet experience with Surface Pro 3. Surface Pro Type Cover keys are disabled when the cover is flipped back to avoid inadvertent typing. When you close Surface Pro Type Cover, the display shuts down, which helps protect the screen from bumps and scratches.

Manufacturer Part Number
RF2-00021
EAN/UPC
0885370761351,885370761351
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility

Surface Pro 3

Dimensions

11.6 in x 8.54 in x 0.19 in

Weight

10.4 ounces

Available colors

Black

Keys

Activation: Moving (mechanical) keys
Layout: QWERTY, full row of function keys (F1 – F12)
Dedicated buttons for Windows shortcuts and media controls

Interface

Magnetic

Sensors

Accelerometer

Warranty

1-year limited hardware warranty