The Mobilink ruggedized P60II has all the features you need to print receipts or labels anytime, anywhere. It offers the fastest printing in its class with speeds up to 100mm/second, an industry-leading battery life of up to 46 hours and flexible connectivity. And with Epson's unique ePOS-Print technology, the Mobilink P60II can print directly from any mobile devices running an iOS, Android or Windows operating system.
Note:
Printer
Print method
Thermal line printing
Print speed (max.) Receipt mode 100mm/sec, label mode 80mm/sec;
peeler mode 40mm/sec
Dot/line
420/432 dots
Print font
Font
Font A 12 x 24, new Font B 10 x 24, new Font C 8 x 16
Column capacity 58mm paper, Font A/B/C, 35/42/52 columns;
60mm paper, Font A/B/C, 36/43/54 columns
Character size
1.5 × 3.0 / 1.25 × 3.0 / 1.0 x 2.0 mm (W x H)
Character set
95 Alphanumeric, 48 International, 128 x 10 Graphic
Barcode 1D: EAN-8, EAN-13, UPC-A, UPC-E, JAN13, JAN8,
Code 39, Code 93, Code 128, ITF, CODEBAR, GS-1-
128, GS1 DataBar, GS1 DataBar Truncated, GS1
DataBar Limited, GS1 DataBar Expanded
2D: QR Code, Maxi Code, PDF417, Composite, Data
Matrix, RSS/GS1 and Aztec
Characters per inch
17/20/25 cpi
Paper width
Paper or labels, 58mm or 60mm width (receipt version)
Paper or labels, 30–60mm (label version)
Paper diameter (max.)
51mm
Reliability 10 million printing lines; 500,000 autocutter (receipt
version)
General information
Interface 802.11b/g/n (2.4GHz) and 802.11a/n (5GHz) or
Bluetooth 2.1 + EDR
Supported mobile
WiFi (802.11): iOS, Android and Windows
operating systems
(Security Level WEP, WPA, WPA2-Enterprise)
Bluetooth: iOS, Android and Windows
Data buffer
4096 bytes
Autocutter
Partial cut, left uncut (receipt version)
Peeler
Automatic label removal from backing (label version)
Audible alert
Programmable buzzer
Sensors
Paper out (receipt and label versions)
Gap, black mark, label taken (label version)
LED indicators
Green LED
Power (ON=Power on, OFF=Power off)
Orange LED Only shown when power is ON
Error, Paper end, Cover open, Battery level low (printer
does not operate)
Blue LEDs Four battery level indicators:
3 LED ON = approx. 100%–60%
2 LED ON = approx. 60%–20%
1 LED ON = approx. 20%–10%
1 LED Flashing = approx. 10%–1%
Software TM-P60II Utility, EpsonNet Config, EpsonNet Simple
Viewer, TM-P60II Remote Configuration Tool,
TM Bluetooth Connector, Built-In Configuration Page
Power
Custom Lithium-Ion battery pack, AC adapter (option)
Charging AC adapter (2.5 hours to full charge), custom quad bay
charger (2.5 hours to full charge)
Battery life Up to 27 hours with 802.11n, up to 46 hours with
Bluetooth 2.1 + EDR*
Operating temperature
0° C to 45° C
Drop rating
4 feet
Overall dimensions 4.05" x 6.25" x 2.55" (103 x 159 x 65 mm)
(W x D x H)
Weight Receipt version 1.4 lbs (630g) with battery, belt clip
Label version 1.3 lbs (600g) with battery, belt clip
Color
Epson Black (EBCK)
Warranty One-year limited warranty and optional two-year
warranty
What’s in the box
Mobilink P60II
Battery (Model: OT-BY60II)
Roll paper (for checking initial movement of the printer)
User’s manual
USB cable
Belt clip (already attached to printer)
58mm spacer (already attached to printer)
Accessories
Battery (OT-BY60II)
Quad Charger (OT-CH60II)
Power Supply (PS-11)
Shoulder Strap and
Padded Case (AB1370EPI)