CloudSpeed Ascend SATA SSD

Enterprise-Class Performance with the Right Capabilities at a Competitive Price

SanDisk’s CloudSpeed Ascend™ SSDs target read-intensive application workloads, such as file servers, Web-based applications, and virtual tape libraries (VTL). Along with SanDisk’s Guardian Technology™ platform and the latest generation of consumer multi-level cell (MLC) NAND flash technology, they deliver all the features expected from an enterprise-class SSD—at a great value.

Manufacturer Part Number
SDLFOCAR-960G-1HA1
EAN/UPC
0619659120375,619659120375
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance:

  • Interface: SATA 6Gb/s
  • Sequential Read/Write: Up to 450/400 MB/s
  • Random Read/Write: IOPS 80K/14K IOPS
  • Access Time: < 2.0 milliseconds
Capacity:
  • 19nm cMLC: 960GB
Reliability:
  • Data Reliability (BER): 1 unrecoverable error in 1017 bits read
  • MTBF: 2M hours
  • Data Fail Recovery: Recover up to 1 NAND flash erase block of data
  • Power Fail Recovery: High-reliability backup-power circuitry
  • Temperature Monitoring: Performance throttling upon warning/critical temperature
  • Warranty: Lesser of 5 years or maximum endurance used
Endurance:
  • DWPD (Random Workload): 1 DWPD
Power:
  • VCC: 5V ± 5%
  • Active (Typ.): 5.2W
  • Idle: 2.2W
Environmental:
  • Shock (operating): 100g @ 1.0 ms, 1 shock along each axis, X, Y, Z in each direction
  • Vibration (operating): 2.17 g rms 7-800 Hz
  • Operating Temperature: 0⁰ C to 70⁰ C (internal)
  • Storage Temperature: -40⁰ C to 95⁰ C
  • Humidity: 5% to 95% non-condensing, relative humidity
  • Altitude: -200 feet to 10,000 feet

Mechanical:

  • Length 100.2 mm
  • Width 69.85 mm
  • Height 7 mm
CloudSpeed Ascend™ 2.5” SATA SSDs – Ordering Information

Part Number Capacity

  • SDLFOCAR-960G-1HA1 960GB