Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Keyboard Specifications
Connection Type: Wireless
Indicator Lights (LED): None
LCD Display: None
Special Keys: Caps Lock, Scroll Lock, FN
Connect / Power: On/Off switch
Battery Details: - Removable, Replaceable
- Size: AA
- Quantity: 2
- Type: Alkaline
Battery Life (not rechargeable): Up to 12 months
Receiver SpecificationsConnection Type: USB
USB VID_PID: 046D_C52B
USB Protocol: USB 2.0
USB Speed: Full-speed
Receiver Size: Nano Receiver
Indicator Lights (LED): None